Manufacturer: Intersil
Win Source Part Number: 109104-ISL97693IRTZ-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 400kHz to 1.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 26V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.4V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC LED DRV RGLTR PWM 30MA 16TQFN Product overview: ISL97693IRTZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97693IRTZ-T can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 16TQFN
IC LED DRV RGLTR PWM 30MA 16TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 109104-ISL97693IRTZ-T | 137-ISL97693IRTZ-T | ISL97693IRTZ-T | ISL97693IRTZ-T |
| Product Name | PMIC - PMIC - LED Drivers - ISL97693IRTZ-T | 30MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 2.4 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |
| Output Voltage | 26 volts | |||
| Output Current | 30 milliamps | 30 milliamps |