Renesas Electronics Corporation Single or Multiple Cell Li-ion Battery Powered 4-Channel LED Driver ISL97692IRTZ-TK

Description
The ISL97692, ISL97693, ISL97694A are Intersil’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage supplies. The ISL97692 has four channels and provides 8-bit PWM dimming with adjustable dimming frequency up to 30kHz. The ISL97693 has six channels with Direct PWM dimming control. The ISL97694A has 6 channels and provides 8-, 10-, or 12-bit PWM dimming with adjustable dimming frequency up to 30kHz, 7.5kHz, or 1.875kHz, respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by four and six allowing above audio-band PWM dimming with 10-bit dimming resolution. The ISL97692, ISL97693, ISL97694A employ adaptive boost architecture, which keeps the headroom voltage as low as possible to maximize battery life while allowing ultra low dimming duty cycle as low as 0.005% at 100Hz dimming frequency in Direct PWM mode. The ISL97692, ISL97693, ISL97694A incorporate extensive protection functions including string open and short circuit detections, OVP, and OTP. The ISL97692, ISL97693 are offered in the 16 Ld 3x3mm TQFN package, and a 16 bump 1.7x1.7mm WLCSP for the ISL97692. The ISL97694A is offered in the 20 Ld 3x4mm TQFN package. All parts operate in ambient temperature range of -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL97692, ISL97693, ISL97694A are Intersil’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage supplies. The ISL97692 has four channels and provides 8-bit PWM dimming with adjustable dimming frequency up to 30kHz. The ISL97693 has six channels with Direct PWM dimming control. The ISL97694A has 6 channels and provides 8-, 10-, or 12-bit PWM dimming with adjustable dimming frequency up to 30kHz, 7.5kHz, or 1.875kHz, respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by four and six allowing above audio-band PWM dimming with 10-bit dimming resolution. The ISL97692, ISL97693, ISL97694A employ adaptive boost architecture, which keeps the headroom voltage as low as possible to maximize battery life while allowing ultra low dimming duty cycle as low as 0.005% at 100Hz dimming frequency in Direct PWM mode. The ISL97692, ISL97693, ISL97694A incorporate extensive protection functions including string open and short circuit detections, OVP, and OTP. The ISL97692, ISL97693 are offered in the 16 Ld 3x3mm TQFN package, and a 16 bump 1.7x1.7mm WLCSP for the ISL97692. The ISL97694A is offered in the 20 Ld 3x4mm TQFN package. All parts operate in ambient temperature range of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single or Multiple Cell Li-ion Battery Powered 4-Channel  LED Driver - ISL97692IRTZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single or Multiple Cell Li-ion Battery Powered 4-Channel LED Driver
ISL97692IRTZ-TK
Single or Multiple Cell Li-ion Battery Powered 4-Channel LED Driver ISL97692IRTZ-TK
The ISL97692, ISL97693, ISL97694A are Intersil’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage supplies. The ISL97692 has four channels and provides 8-bit PWM dimming with adjustable dimming frequency up to 30kHz. The ISL97693 has six channels with Direct PWM dimming control. The ISL97694A has 6 channels and provides 8-, 10-, or 12-bit PWM dimming with adjustable dimming frequency up to 30kHz, 7.5kHz, or 1.875kHz, respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by four and six allowing above audio-band PWM dimming with 10-bit dimming resolution. The ISL97692, ISL97693, ISL97694A employ adaptive boost architecture, which keeps the headroom voltage as low as possible to maximize battery life while allowing ultra low dimming duty cycle as low as 0.005% at 100Hz dimming frequency in Direct PWM mode. The ISL97692, ISL97693, ISL97694A incorporate extensive protection functions including string open and short circuit detections, OVP, and OTP. The ISL97692, ISL97693 are offered in the 16 Ld 3x3mm TQFN package, and a 16 bump 1.7x1.7mm WLCSP for the ISL97692. The ISL97694A is offered in the 20 Ld 3x4mm TQFN package. All parts operate in ambient temperature range of -40°C to +85°C.

The ISL97692, ISL97693, ISL97694A are Intersil’s highly integrated 4- and 6-channel LED drivers for display backlighting. These parts maximize battery life by featuring only 1mA quiescent current, and by operating down to 2.4V input voltage, with no need for higher voltage supplies.
The ISL97692 has four channels and provides 8-bit PWM dimming with adjustable dimming frequency up to 30kHz. The ISL97693 has six channels with Direct PWM dimming control. The ISL97694A has 6 channels and provides 8-, 10-, or 12-bit PWM dimming with adjustable dimming frequency up to 30kHz, 7.5kHz, or 1.875kHz, respectively, controlled with I2C or PWM input.
The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by four and six allowing above audio-band PWM dimming with 10-bit dimming resolution.
The ISL97692, ISL97693, ISL97694A employ adaptive boost architecture, which keeps the headroom voltage as low as possible to maximize battery life while allowing ultra low dimming duty cycle as low as 0.005% at 100Hz dimming frequency in Direct PWM mode.
The ISL97692, ISL97693, ISL97694A incorporate extensive protection functions including string open and short circuit detections, OVP, and OTP.
The ISL97692, ISL97693 are offered in the 16 Ld 3x3mm TQFN package, and a 16 bump 1.7x1.7mm WLCSP for the ISL97692. The ISL97694A is offered in the 20 Ld 3x4mm TQFN package. All parts operate in ambient temperature range of -40°C to +85°C.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - ISL97692IRTZ-TK - 718768-ISL97692IRTZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ISL97692IRTZ-TK
718768-ISL97692IRTZ-TK
PMIC - PMIC - LED Drivers - ISL97692IRTZ-TK 718768-ISL97692IRTZ-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 718768-ISL97692IRTZ- TK Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 26V Frequency: 400kHz ~ 1.5MHz Current - Output / Channel: 40mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: ISL97692 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 2.4V Voltage - Supply (Maximum): 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 718768-ISL97692IRTZ-TK
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 26V
Frequency: 400kHz ~ 1.5MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: ISL97692
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 2.4V
Voltage - Supply (Maximum): 5.5V

Buy Now
Singapore, Singapore
40MA LED Driver IC
137-ISL97692IRTZ-TK
40MA LED Driver IC 137-ISL97692IRTZ-TK
IC LED DRV RGLTR PWM 40MA 16TQFN Product overview: ISL97692IRTZ-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97692IRTZ-TK can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 40MA 16TQFN Product overview: ISL97692IRTZ-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97692IRTZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - ISL97692IRTZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97692IRTZ-TK
PMIC - LED Drivers ISL97692IRTZ-TK
IC LED DRIVER RGLTR DIM 16TQFN

IC LED DRIVER RGLTR DIM 16TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97692IRTZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97692IRTZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97692IRTZ-TK
IC LED DRV RGLTR PWM 40MA 16TQFN

IC LED DRV RGLTR PWM 40MA 16TQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97692IRTZ-TK 718768-ISL97692IRTZ-TK 137-ISL97692IRTZ-TK ISL97692IRTZ-TK ISL97692IRTZ-TK
Product Name Single or Multiple Cell Li-ion Battery Powered 4-Channel LED Driver PMIC - PMIC - LED Drivers - ISL97692IRTZ-TK 40MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Output Voltage 26 volts 26 volts
Output Current 40 milliamps 40 milliamps
Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

750MA LED Driver IC - 137-AAT1271AIWO-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
3 suppliers
Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Driver ICs - 2467414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details
PMIC - LED Drivers - IRS2540C - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers