Renesas Electronics Corporation 2.4V LED Driver with Independent Analog and PWM Dimming Controls of 2 Backlights for 3D Application ISL97691IRTZ

Description
The ISL97691 is Intersil’s highly integrated 4 channel LED driver for single cell Li-Ion battery operated mobile displays requiring analog dimming, and for 3D mobile display applications. It drives four 40mA channels of LEDs up to 26V from an input supply 2.4V to 5.5V. The ISL97691 will also drive 60mA channels up to 21V at 30% duty for high peak current 3D modes. The ISL97691 provides 4 channels of current with 2 independent analog dimming controls and 2 independent PWM dimming controls. Channels 1 and 2 form one channel group and channels 3 and 4 form the other channel group. Each channel group’s analog dimming is controlled through 1-Wire communication with 6-bit resolution and each channel group’s PWM dimming is controlled by a separate PWM input. This unique setup allows 2D or 3D application where independent and dynamic channel control of LED peak current and PWM dimming duty cycle are possible. The ISL97691 employs adaptive boost architecture that allows ultra low dimming duty cycle as low as 0.005% at 100Hz dimming frequency. The driver features dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97691 incorporates extensive protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be adjusted from 400kHz to 1.5MHz. The device is offered in a 16 Ld TQFN 3x3mm package and can operate in ambient temperature from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL97691 is Intersil’s highly integrated 4 channel LED driver for single cell Li-Ion battery operated mobile displays requiring analog dimming, and for 3D mobile display applications. It drives four 40mA channels of LEDs up to 26V from an input supply 2.4V to 5.5V. The ISL97691 will also drive 60mA channels up to 21V at 30% duty for high peak current 3D modes. The ISL97691 provides 4 channels of current with 2 independent analog dimming controls and 2 independent PWM dimming controls. Channels 1 and 2 form one channel group and channels 3 and 4 form the other channel group. Each channel group’s analog dimming is controlled through 1-Wire communication with 6-bit resolution and each channel group’s PWM dimming is controlled by a separate PWM input. This unique setup allows 2D or 3D application where independent and dynamic channel control of LED peak current and PWM dimming duty cycle are possible. The ISL97691 employs adaptive boost architecture that allows ultra low dimming duty cycle as low as 0.005% at 100Hz dimming frequency. The driver features dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97691 incorporates extensive protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be adjusted from 400kHz to 1.5MHz. The device is offered in a 16 Ld TQFN 3x3mm package and can operate in ambient temperature from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4V LED Driver with Independent Analog and PWM Dimming Controls of 2 Backlights for 3D Application - ISL97691IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
2.4V LED Driver with Independent Analog and PWM Dimming Controls of 2 Backlights for 3D Application
ISL97691IRTZ
2.4V LED Driver with Independent Analog and PWM Dimming Controls of 2 Backlights for 3D Application ISL97691IRTZ
The ISL97691 is Intersil’s highly integrated 4 channel LED driver for single cell Li-Ion battery operated mobile displays requiring analog dimming, and for 3D mobile display applications. It drives four 40mA channels of LEDs up to 26V from an input supply 2.4V to 5.5V. The ISL97691 will also drive 60mA channels up to 21V at 30% duty for high peak current 3D modes. The ISL97691 provides 4 channels of current with 2 independent analog dimming controls and 2 independent PWM dimming controls. Channels 1 and 2 form one channel group and channels 3 and 4 form the other channel group. Each channel group’s analog dimming is controlled through 1-Wire communication with 6-bit resolution and each channel group’s PWM dimming is controlled by a separate PWM input. This unique setup allows 2D or 3D application where independent and dynamic channel control of LED peak current and PWM dimming duty cycle are possible. The ISL97691 employs adaptive boost architecture that allows ultra low dimming duty cycle as low as 0.005% at 100Hz dimming frequency. The driver features dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97691 incorporates extensive protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be adjusted from 400kHz to 1.5MHz. The device is offered in a 16 Ld TQFN 3x3mm package and can operate in ambient temperature from -40°C to +85°C.

The ISL97691 is Intersil’s highly integrated 4 channel LED driver for single cell Li-Ion battery operated mobile displays requiring analog dimming, and for 3D mobile display applications. It drives four 40mA channels of LEDs up to 26V from an input supply 2.4V to 5.5V. The ISL97691 will also drive 60mA channels up to 21V at 30% duty for high peak current 3D modes.
The ISL97691 provides 4 channels of current with 2 independent analog dimming controls and 2 independent PWM dimming controls. Channels 1 and 2 form one channel group and channels 3 and 4 form the other channel group. Each channel group’s analog dimming is controlled through 1-Wire communication with 6-bit resolution and each channel group’s PWM dimming is controlled by a separate PWM input. This unique setup allows 2D or 3D application where independent and dynamic channel control of LED peak current and PWM dimming duty cycle are possible. The ISL97691 employs adaptive boost architecture that allows ultra low dimming duty cycle as low as 0.005% at 100Hz dimming frequency.
The driver features dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation.
The ISL97691 incorporates extensive protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be adjusted from 400kHz to 1.5MHz. The device is offered in a 16 Ld TQFN 3x3mm package and can operate in ambient temperature from -40°C to +85°C.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - ISL97691IRTZ - 922056-ISL97691IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ISL97691IRTZ
922056-ISL97691IRTZ
PMIC - PMIC - LED Drivers - ISL97691IRTZ 922056-ISL97691IRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 922056-ISL97691IRTZ Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 60mA 16-TQFN (3x3) Package: Tube Package: 16-WFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL97691 Categories: Integrated Circuits (ICs) Case / Package: 16-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922056-ISL97691IRTZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 60mA 16-TQFN (3x3)
Package: Tube
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL97691
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - ISL97691IRTZ - Rochester Electronics
Newburyport, MA, United States
LED Driver

LED Driver

Supplier's Site Datasheet
 - ISL97691IRTZ - Rochester Electronics
Newburyport, MA, United States
LED Driver

LED Driver

Supplier's Site Datasheet
Singapore, Singapore
60MA LED Driver IC
137-ISL97691IRTZ
60MA LED Driver IC 137-ISL97691IRTZ
IC LED DRV RGLTR PWM 60MA 16TQFN Product overview: ISL97691IRTZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97691IRTZ can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 60MA 16TQFN Product overview: ISL97691IRTZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97691IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97691IRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97691IRTZ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97691IRTZ
IC LED DRV RGLTR PWM 60MA 16TQFN

IC LED DRV RGLTR PWM 60MA 16TQFN

Supplier's Site
PMIC - LED Drivers - ISL97691IRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97691IRTZ
PMIC - LED Drivers ISL97691IRTZ
IC LED DRIVER RGLTR DIM 16TQFN

IC LED DRIVER RGLTR DIM 16TQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97691IRTZ 922056-ISL97691IRTZ ISL97691IRTZ 137-ISL97691IRTZ ISL97691IRTZ ISL97691IRTZ
Product Name 2.4V LED Driver with Independent Analog and PWM Dimming Controls of 2 Backlights for 3D Application PMIC - PMIC - LED Drivers - ISL97691IRTZ 60MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Output Voltage 21 volts
Output Current 60 milliamps 60 milliamps
Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

60MA LED Driver IC - 137-BCR402RE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 1.2 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
6 suppliers
PMIC - LED Drivers - ISL1903FAZ-TK - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 285386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 25 watts
Features RoHS Compliant
View Details