Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190536-ISL97687IBZ
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 200kHz ~ 1.2MHz
Current - Output / Channel: 160mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ISL97687
Manufacturer Pack Quantity: 520
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 9V
Voltage - Supply (Maximum): 32V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190536-ISL97687IBZ |
| Product Name | Electronic Surplus - ISL97687IBZ |