LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 160mA 28-QFN (5x5)
Manufacturer: Intersil
Win Source Part Number: 144931-ISL97686IRTZ-
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 1.2MHz
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 28-TQFN-EP (5x5)
Maximum Supply Voltage: 32V
Operating Input Voltage(Min): 9V
Channel Output Current: 160mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC LED DRVR CTRL PWM 160MA 28QFN Product overview: ISL97686IRTZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 160MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97686IRTZ-T can be used for catalog matching and distributor lookup.
IC LED DRVR CTRL PWM 160MA 28QFN
IC LED DRIVER CTRLR DIM 28TQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97686IRTZ-T-ND | 144931-ISL97686IRTZ-T | 137-ISL97686IRTZ-T | ISL97686IRTZ-T | ISL97686IRTZ-T |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - ISL97686IRTZ-T | 160MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 9 to 32 volts | 9 volts | 9 to 32 volts | 9 to 32 volts | |
| Output Current | 160 milliamps | 160 milliamps | 160 milliamps | ||
| Features | RoHS Compliant |