Renesas Electronics Corporation Compact 4-Ch LED Drivers with Phase Shift Control ISL97684IRTZ-TK

Description
The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation. The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz. The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation. The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz. The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 4-Ch LED Drivers with Phase Shift Control - ISL97684IRTZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Compact 4-Ch LED Drivers with Phase Shift Control
ISL97684IRTZ-TK
Compact 4-Ch LED Drivers with Phase Shift Control ISL97684IRTZ-TK
The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration. The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation. The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz. The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.

The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration.
The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation.
The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz.
The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.

Supplier's Site Datasheet
LED Driver ICs - 2627283 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2627283
LED Driver ICs 2627283
4 Channel LED Driver, 16LD TQFN 3X3, T&R

4 Channel LED Driver, 16LD TQFN 3X3, T&R

Supplier's Site
LED Driver ICs - 2627282 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2627282
LED Driver ICs 2627282
4 Channel LED Driver, 16LD TQFN 3X3, T&R

4 Channel LED Driver, 16LD TQFN 3X3, T&R

Supplier's Site
LED Driver ICs - 2627283P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
2627283P
LED Driver ICs 2627283P
4 Channel LED Driver, 16LD TQFN 3X3, T&R

4 Channel LED Driver, 16LD TQFN 3X3, T&R

Supplier's Site
Singapore, Singapore
50MA LED Driver IC
137-ISL97684IRTZ-TK
50MA LED Driver IC 137-ISL97684IRTZ-TK
IC LED DRV RGLTR PWM 50MA 16TQFN Product overview: ISL97684IRTZ-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97684IRTZ-TK can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 50MA 16TQFN Product overview: ISL97684IRTZ-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97684IRTZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - ISL97684IRTZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97684IRTZ-TK
PMIC - LED Drivers ISL97684IRTZ-TK
IC LED DRIVER RGLTR DIM 16TQFN

IC LED DRIVER RGLTR DIM 16TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97684IRTZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97684IRTZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97684IRTZ-TK
IC LED DRV RGLTR PWM 50MA 16TQFN

IC LED DRV RGLTR PWM 50MA 16TQFN

Supplier's Site
Ic, Led Driver; Device Topology Renesas - 65T7388 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver; Device Topology Renesas
65T7388
Ic, Led Driver; Device Topology Renesas 65T7388
IC, LED DRIVER; Device Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:26.5V; Output Voltage Max:45V; Output Current Max:50mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; No. of Pins:16Pins RoHS Compliant: Yes

IC, LED DRIVER; Device Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:26.5V; Output Voltage Max:45V; Output Current Max:50mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site
Led Driver, Full Reel; Device Topology Renesas - 41T4053 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Full Reel; Device Topology Renesas
41T4053
Led Driver, Full Reel; Device Topology Renesas 41T4053
LED DRIVER, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:26.5V; Output Voltage Max:45V; Output Current Max:50mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

LED DRIVER, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:26.5V; Output Voltage Max:45V; Output Current Max:50mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Led Driver, Boost, 1Mhz, Tqfn-16 Rohs Compliant Renesas - 85AJ3039 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1Mhz, Tqfn-16 Rohs Compliant Renesas
85AJ3039
Led Driver, Boost, 1Mhz, Tqfn-16 Rohs Compliant Renesas 85AJ3039
LED DRIVER, BOOST, 1MHZ, TQFN-16 ROHS COMPLIANT: YES

LED DRIVER, BOOST, 1MHZ, TQFN-16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97684IRTZ-TK 2627283 137-ISL97684IRTZ-TK ISL97684IRTZ-TK ISL97684IRTZ-TK 65T7388 85AJ3039
Product Name Compact 4-Ch LED Drivers with Phase Shift Control LED Driver ICs 50MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Ic, Led Driver; Device Topology Renesas Led Driver, Boost, 1Mhz, Tqfn-16 Rohs Compliant Renesas
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4 to 26.5 volts 4 to 26.5 volts 4 to 26.5 volts 4 to 26.5 volts
Output Voltage 45 volts 45 volts 45 volts 45 volts
Output Current 50 milliamps 50 milliamps 50 milliamps 50 milliamps
Efficiency 90.1 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - ICLS6022J - 068426-ICLS6022J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 volts
Package Type PG-DIP-8-6
View Details
LM3434 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3434SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 30 volts
View Details
7 suppliers