Renesas Electronics Corporation Board Mount LED Drivers - ISL97682IRTZEVALZ ISL97682IRTZEVALZ

Description
Manufacturer: Intersil Win Source Part Number: 777496-ISL97682IRTZE VALZ Features: Dimmable Voltage - Output: 45V Voltage - Input: 4 V ~ 26.5 V Supplied Contents: Board(s) Utilized IC / Part: ISL97682 Family Name: ISL97682 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 100mA ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777496-ISL97682IRTZE VALZ Features: Dimmable Voltage - Output: 45V Voltage - Input: 4 V ~ 26.5 V Supplied Contents: Board(s) Utilized IC / Part: ISL97682 Family Name: ISL97682 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 100mA ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - ISL97682IRTZEVALZ - 777496-ISL97682IRTZEVALZ - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - ISL97682IRTZEVALZ
777496-ISL97682IRTZEVALZ
Board Mount LED Drivers - ISL97682IRTZEVALZ 777496-ISL97682IRTZEVALZ
Manufacturer: Intersil Win Source Part Number: 777496-ISL97682IRTZE VALZ Features: Dimmable Voltage - Output: 45V Voltage - Input: 4 V ~ 26.5 V Supplied Contents: Board(s) Utilized IC / Part: ISL97682 Family Name: ISL97682 Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 100mA ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil
Win Source Part Number: 777496-ISL97682IRTZEVALZ
Features: Dimmable
Voltage - Output: 45V
Voltage - Input: 4 V ~ 26.5 V
Supplied Contents: Board(s)
Utilized IC / Part: ISL97682
Family Name: ISL97682
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 100mA
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Driver IC - 794-ISL97682IRTZEVALZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EVAL BOARD FOR ISL97682 Product overview: ISL97682IRTZEVALZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-ISL97682IRTZEVAL Z can be used for catalog matching and distributor lookup.

EVAL BOARD FOR ISL97682 Product overview: ISL97682IRTZEVALZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Evaluation Boards - LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 794-ISL97682IRTZEVALZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 777496-ISL97682IRTZEVALZ 794-ISL97682IRTZEVALZ
Product Name Board Mount LED Drivers - ISL97682IRTZEVALZ LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A8501ELPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 4 #
View Details
5 suppliers
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 1532975 - RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Tsop
Features RoHS Compliant
View Details
9 suppliers