Renesas Electronics Corporation LED Drivers ISL97682IRTZ-TK

Description
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 16-TQFN (3x3)
Description
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 16-TQFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL97682IRTZ-TK is a highly integrated LED driver designed for medium-sized TFT-LCD backlighting applications. It supports 2-channel output with a maximum current of 100mA per channel and operates from an input voltage range of 4V to 26.5V, with a maximum output voltage of 45V. The device features optional phase shift control to minimize input and output ripple, enhancing performance by reducing video and audio noise interference. This LED driver incorporates 8-bit PWM dimming capabilities, allowing for flexible frequency tuning and achieving linearity as low as 0.009% at 200Hz. It also includes dynamic headroom control, which optimizes output regulation based on the highest LED forward voltage string. Extensive fault protection features are integrated, including string open and short circuit detection, overvoltage protection (OVP), and overtemperature protection (OTP). The ISL97682IRTZ-TK is packaged in a compact 16-lead TQFN (3mm x 3mm) format and operates within an ambient temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The ISL97682IRTZ-TK is a highly integrated LED driver designed for medium-sized TFT-LCD backlighting applications. It supports 2-channel output with a maximum current of 100mA per channel and operates from an input voltage range of 4V to 26.5V, with a maximum output voltage of 45V. The device features optional phase shift control to minimize input and output ripple, enhancing performance by reducing video and audio noise interference. This LED driver incorporates 8-bit PWM dimming capabilities, allowing for flexible frequency tuning and achieving linearity as low as 0.009% at 200Hz. It also includes dynamic headroom control, which optimizes output regulation based on the highest LED forward voltage string. Extensive fault protection features are integrated, including string open and short circuit detection, overvoltage protection (OVP), and overtemperature protection (OTP). The ISL97682IRTZ-TK is packaged in a compact 16-lead TQFN (3mm x 3mm) format and operates within an ambient temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - ISL97682IRTZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
ISL97682IRTZ-TK
LED Drivers ISL97682IRTZ-TK
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 16-TQFN (3x3)

LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 16-TQFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ISL97682IRTZ-TK
Product Name LED Drivers
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 45 volts
Output Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8522KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8230BB-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
4 suppliers
Clock Buffers, Drivers - CDC3S04YFFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.65 to 1.95 volts
Switching Frequency 52000 kHz
View Details