The ISL97682, ISL97683, ISL97684 are Intersils highly integrated 2-3-4-channel LED drivers that are suitable for medium size TFT-LCD backlights. These parts can drive multiple channels of LEDs from inputs as low as 4V to outputs of up to 45V. They can also operate from inputs as low as 3V to outputs of up to 26.5V in bootstrap configuration.
The ISL97682, ISL97683, ISL97684 feature optional channels phase shift control. This feature is used to minimize the input, output ripple characteristics and load transient, which help eliminate or reduce the video and audio noise interference from the backlight driver operation.
The ISL97682, ISL97683, ISL97684 offer 8-bit PWM dimming for systems that need frequency tuning flexibility. With the unique adaptive boost switching architecture, the ISL97682, ISL97683, ISL97684 also offer Direct PWM dimming with output, which follows input and achieves linearity as low as 0.009% at 200Hz or 1.35% at 30kHz.
The drivers incorporate dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for the minimum output regulation. The ISL97682, ISL97683, ISL97684 incorporate extensive fault protection functions including string open and short circuit detections, OVP, and OTP. The switching frequency can be selected at either 600kHz or 1.0MHz in PFM or PWM mode. These parts are available in the thin and compact 16 Ld 3mmx3mm TQFN package and operate in ambient temperature from -40°C to +85°C.
IC LED DRV RGLTR PWM 16TQFN Product overview: ISL97682IRTZ-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97682IRTZ-TK can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 040892-ISL97682IRTZ-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 45V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Maximum Supply Voltage: 26.5V
Operating Input Voltage(Min): 4V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
2 Channel LED Driver, 16LD TQFN 3X3, 1K
2 Channel LED Driver, 16LD TQFN 3X3, 1K
2 Channel LED Driver, 16LD TQFN 3X3, 1K
IC LED DRIVER RGLTR DIM 16TQFN
IC, LED DRIVER; Device Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:26.5V; Output Voltage Max:45V; Output Current Max:100mA; Switching Frequency:1MHz; No. of Outputs:2Outputs; IC Mounting:Surface Mount; MSL:- RoHS Compliant: Yes
LED DRIVER, FULL REEL; Device Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:26.5V; Output Voltage Max:45V; Output Current Max:100mA; Switching Frequency:1MHz; No. of Outputs:2Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRV RGLTR PWM 16TQFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97682IRTZ-TK | 137-ISL97682IRTZ-TK | 040892-ISL97682IRTZ-TK | 2627278P | ISL97682IRTZ-TK | 65T7386 | ISL97682IRTZ-TK |
| Product Name | Compact 2-Ch LED Drivers with Phase Shift Control | LED Driver IC | PMIC - PMIC - LED Drivers - ISL97682IRTZ-TK | LED Driver ICs | PMIC - LED Drivers | Ic, Led Driver; Device Topology Renesas | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4 to 26.5 volts | 4 to 26.5 volts | 4 volts | 4 to 26.5 volts | 4 to 26.5 volts | ||
| Output Voltage | 45 volts | 45 volts | 45 volts | 45 volts | 45 volts | ||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||
| Efficiency | 90.1 % |