Renesas Electronics Corporation 8-Channel 45V 50mA LED Driver ISL97678IRZ-T

Description
The ISL97678 is an 8-channel PWM dimming LED driver for LCD backlight applications. The ISL97678 is capable of driving up to 96 pieces of 3.4V/50mA LEDs but larger numbers of LEDs are possible if the LED forward voltage combined is less than 45V. The ISL97678 has 8 channels of voltage controlled current sources with typical currents matching to ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED strings. To minimize the voltage headroom and power loss in the typical multi-string operation, the ISL97678 features dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The ISL97678 features PWM dimming up to 30kHz with 0.4%~100% duty cycle and maintains ±1% current matching across all ranges. The PWM dimming frequency can be adjusted between 100Hz and 30kHz. The boost switching frequency can also be adjusted between 600kHz and 1.5MHz. The ISL97678 features extensive protection functions that include string open and short circuit detections, OVP, and OTP. The ISL97678 is available in the 32 Ld QFN 5mmx5mm and operates from -40°C to +85°C with input voltage ranges from 4.75V to 26V.
Request a Quote Datasheet
Description
The ISL97678 is an 8-channel PWM dimming LED driver for LCD backlight applications. The ISL97678 is capable of driving up to 96 pieces of 3.4V/50mA LEDs but larger numbers of LEDs are possible if the LED forward voltage combined is less than 45V. The ISL97678 has 8 channels of voltage controlled current sources with typical currents matching to ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED strings. To minimize the voltage headroom and power loss in the typical multi-string operation, the ISL97678 features dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The ISL97678 features PWM dimming up to 30kHz with 0.4%~100% duty cycle and maintains ±1% current matching across all ranges. The PWM dimming frequency can be adjusted between 100Hz and 30kHz. The boost switching frequency can also be adjusted between 600kHz and 1.5MHz. The ISL97678 features extensive protection functions that include string open and short circuit detections, OVP, and OTP. The ISL97678 is available in the 32 Ld QFN 5mmx5mm and operates from -40°C to +85°C with input voltage ranges from 4.75V to 26V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel 45V 50mA LED Driver - ISL97678IRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
8-Channel 45V 50mA LED Driver
ISL97678IRZ-T
8-Channel 45V 50mA LED Driver ISL97678IRZ-T
The ISL97678 is an 8-channel PWM dimming LED driver for LCD backlight applications. The ISL97678 is capable of driving up to 96 pieces of 3.4V/50mA LEDs but larger numbers of LEDs are possible if the LED forward voltage combined is less than 45V. The ISL97678 has 8 channels of voltage controlled current sources with typical currents matching to ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED strings. To minimize the voltage headroom and power loss in the typical multi-string operation, the ISL97678 features dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The ISL97678 features PWM dimming up to 30kHz with 0.4%~100% duty cycle and maintains ±1% current matching across all ranges. The PWM dimming frequency can be adjusted between 100Hz and 30kHz. The boost switching frequency can also be adjusted between 600kHz and 1.5MHz. The ISL97678 features extensive protection functions that include string open and short circuit detections, OVP, and OTP. The ISL97678 is available in the 32 Ld QFN 5mmx5mm and operates from -40°C to +85°C with input voltage ranges from 4.75V to 26V.

The ISL97678 is an 8-channel PWM dimming LED driver for LCD backlight applications. The ISL97678 is capable of driving up to 96 pieces of 3.4V/50mA LEDs but larger numbers of LEDs are possible if the LED forward voltage combined is less than 45V. The ISL97678 has 8 channels of voltage controlled current sources with typical currents matching to ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED strings. To minimize the voltage headroom and power loss in the typical multi-string operation, the ISL97678 features dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.
The ISL97678 features PWM dimming up to 30kHz with 0.4%~100% duty cycle and maintains ±1% current matching across all ranges. The PWM dimming frequency can be adjusted between 100Hz and 30kHz. The boost switching frequency can also be adjusted between 600kHz and 1.5MHz.
The ISL97678 features extensive protection functions that include string open and short circuit detections, OVP, and OTP.
The ISL97678 is available in the 32 Ld QFN 5mmx5mm and operates from -40°C to +85°C with input voltage ranges from 4.75V to 26V.

Supplier's Site Datasheet
LED Drivers - ISL97678IRZ-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL97678IRZ-T-ND
LED Drivers ISL97678IRZ-T-ND
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 32-QFN (5x5)

LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97678IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97678IRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97678IRZ-T
IC LED DRVR RGLTR PWM 50MA 32QFN

IC LED DRVR RGLTR PWM 50MA 32QFN

Supplier's Site
PMIC - LED Drivers - ISL97678IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97678IRZ-T
PMIC - LED Drivers ISL97678IRZ-T
IC LED DRVR RGLTR DIM 50MA 32QFN

IC LED DRVR RGLTR DIM 50MA 32QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97678IRZ-T ISL97678IRZ-T-ND ISL97678IRZ-T ISL97678IRZ-T
Product Name 8-Channel 45V 50mA LED Driver LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.75 to 26 volts 4.75 to 26 volts 4.75 to 26 volts
Output Voltage 45 volts 45 volts
Output Current 50 milliamps 50 milliamps 50 milliamps
Efficiency 93.4 %
Unlock Full Specs
to access all available technical data

Similar Products

LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCQMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6277SA - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers