Renesas Electronics Corporation 6-Channel LED Driver with Ultra Low Dimming Capability ISL97672BIRZ-T

Description
The ISL97672B is an integrated 6-channel power LED driver for LCD backlight applications. The ISL97672B is capable of driving LEDs with an input from 4.5V to 26.5V and a maximum output up to 45V. The ISL97672B employs an adaptive boost switching architecture that allows direct PWM dimming with dimming duty cycle as low as 0.007% at 200Hz or 0.8% at 20kHz. PWM Dimming frequency can be as high as 30kHz. The ISL97672B employs dynamic headroom control that monitors the highest LED forward voltage string for output regulation to minimize headroom voltage and power loss in a typical multi-string operation. Typical current matching between channels is ±0.7%. The ISL97672B incorporates extensive protection functions that flag whenever a fault occurs. The protections include string-open and short-circuit detections, OVP, OTP, and an optional output short-circuit protection with external fault disconnect switch. The ISL97672B is offered in a compact 20 Ld QFN 3x4 package and can operate in ambient temperatures of -40°C to +85°C.
Request a Quote Datasheet
Description
The ISL97672B is an integrated 6-channel power LED driver for LCD backlight applications. The ISL97672B is capable of driving LEDs with an input from 4.5V to 26.5V and a maximum output up to 45V. The ISL97672B employs an adaptive boost switching architecture that allows direct PWM dimming with dimming duty cycle as low as 0.007% at 200Hz or 0.8% at 20kHz. PWM Dimming frequency can be as high as 30kHz. The ISL97672B employs dynamic headroom control that monitors the highest LED forward voltage string for output regulation to minimize headroom voltage and power loss in a typical multi-string operation. Typical current matching between channels is ±0.7%. The ISL97672B incorporates extensive protection functions that flag whenever a fault occurs. The protections include string-open and short-circuit detections, OVP, OTP, and an optional output short-circuit protection with external fault disconnect switch. The ISL97672B is offered in a compact 20 Ld QFN 3x4 package and can operate in ambient temperatures of -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel LED Driver with Ultra Low Dimming Capability - ISL97672BIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
6-Channel LED Driver with Ultra Low Dimming Capability
ISL97672BIRZ-T
6-Channel LED Driver with Ultra Low Dimming Capability ISL97672BIRZ-T
The ISL97672B is an integrated 6-channel power LED driver for LCD backlight applications. The ISL97672B is capable of driving LEDs with an input from 4.5V to 26.5V and a maximum output up to 45V. The ISL97672B employs an adaptive boost switching architecture that allows direct PWM dimming with dimming duty cycle as low as 0.007% at 200Hz or 0.8% at 20kHz. PWM Dimming frequency can be as high as 30kHz. The ISL97672B employs dynamic headroom control that monitors the highest LED forward voltage string for output regulation to minimize headroom voltage and power loss in a typical multi-string operation. Typical current matching between channels is ±0.7%. The ISL97672B incorporates extensive protection functions that flag whenever a fault occurs. The protections include string-open and short-circuit detections, OVP, OTP, and an optional output short-circuit protection with external fault disconnect switch. The ISL97672B is offered in a compact 20 Ld QFN 3x4 package and can operate in ambient temperatures of -40°C to +85°C.

The ISL97672B is an integrated 6-channel power LED driver for LCD backlight applications. The ISL97672B is capable of driving LEDs with an input from 4.5V to 26.5V and a maximum output up to 45V.
The ISL97672B employs an adaptive boost switching architecture that allows direct PWM dimming with dimming duty cycle as low as 0.007% at 200Hz or 0.8% at 20kHz. PWM Dimming frequency can be as high as 30kHz.
The ISL97672B employs dynamic headroom control that monitors the highest LED forward voltage string for output regulation to minimize headroom voltage and power loss in a typical multi-string operation. Typical current matching between channels is ±0.7%.
The ISL97672B incorporates extensive protection functions that flag whenever a fault occurs. The protections include string-open and short-circuit detections, OVP, OTP, and an optional output short-circuit protection with external fault disconnect switch.
The ISL97672B is offered in a compact 20 Ld QFN 3x4 package and can operate in ambient temperatures of -40°C to +85°C.

Supplier's Site Datasheet
LED Drivers - ISL97672BIRZ-T-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 20-QFN (3x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 20-QFN (3x4)

Buy Now Datasheet
Board Mount LED Drivers - ISL97672BIRZ-T - 777495-ISL97672BIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - ISL97672BIRZ-T
777495-ISL97672BIRZ-T
Board Mount LED Drivers - ISL97672BIRZ-T 777495-ISL97672BIRZ-T
Manufacturer: Intersil Win Source Part Number: 777495-ISL97672BIRZ- T Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 45V Frequency: 200kHz ~ 1.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Family Name: ISL97672B Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (3x4) Voltage Supply MAX: 26.5V Output Current per Channel: 50mA Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): ISL97672BIRZ; Introduction Date: June 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777495-ISL97672BIRZ-T
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 45V
Frequency: 200kHz ~ 1.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Family Name: ISL97672B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Voltage Supply MAX: 26.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): ISL97672BIRZ;
Introduction Date: June 13, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97672BIRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97672BIRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97672BIRZ-T
IC LED DRVR RGLTR PWM 50MA 20QFN

IC LED DRVR RGLTR PWM 50MA 20QFN

Supplier's Site
PMIC - LED Drivers - ISL97672BIRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97672BIRZ-T
PMIC - LED Drivers ISL97672BIRZ-T
IC LED DRVR RGLTR DIM 50MA 20QFN

IC LED DRVR RGLTR DIM 50MA 20QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97672BIRZ-T ISL97672BIRZ-T-ND 777495-ISL97672BIRZ-T ISL97672BIRZ-T ISL97672BIRZ-T
Product Name 6-Channel LED Driver with Ultra Low Dimming Capability LED Drivers Board Mount LED Drivers - ISL97672BIRZ-T Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 26.5 volts 4.5 to 26.5 volts 4.5 to 26.5 volts
Output Voltage 45 volts 45 volts 45 volts
Output Current 50 milliamps 50 milliamps 50 milliamps
Efficiency 92.9 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - HEF4794BT-Q100J - 1043151-HEF4794BT-Q100J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 40 milliamps
View Details
5 suppliers
 - TLD5099EPXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers