The ISL97656 is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With an internal 4.0A, 120m? MOSFET, it can deliver up to 2A output current at over 90% efficiency. The selectable 640kHz and 1.2MHz allows smaller inductors and faster transient response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing the use of low ESR Ceramic output capacitors.brbr When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features, along with 1.2MHz switching frequency, make it an ideal device for portable equipment and TFT-LCD displays.brbr The ISL97656 is available in a 10 Ld TDFN package with a maximum height of 1.1mm. The device is specified for operation over the full -40°C to +85°C temperature range.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190533-ISL97656IRTZ
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 3.8A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 10-TDFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 25V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ISL97656
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Switching Frequency: 640kHz, 1.2MHz
Voltage - Input (Minimum): 2.2V
Voltage - Input (Maximum): 6V
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 3.8A (Switch) 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 3.8A (Switch) 10-WFDFN Exposed Pad
IC REG BOOST ADJ 3.8A 10TDFN
Switching Voltage Regulators 4 5A LCD DC:DC BOOSTG
IC REG BOOST ADJ 3.8A 10TDFN
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL97656IRTZ-T | 1190533-ISL97656IRTZ-T | ISL97656IRTZ-T-ND | ISL97656IRTZ-T | ISL97656IRTZ-T | ISL97656IRTZ-T | ISL97656IRTZ-T |
| Product Name | Integrated 4A Switch PWM Step-Up Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97656IRTZ-T | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Package Type | Other; DFN | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 1.1 to 24 volts | 25 volts | 5 to 25 volts | 5 to 25 volts | 5 volts | ||
| IOUT | 2 amps | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps | 3.8 amps | |
| VIN | 2.3 to 6 volts | 2.2 to 6 volts | 2.2 to 6 volts |