Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ ISL97653AIRZ

Description
Manufacturer: Intersil Win Source Part Number: 123881-ISL97653AIRZ Packaging: Tube/Rail Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 123881-ISL97653AIRZ Packaging: Tube/Rail Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ - 123881-ISL97653AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ
123881-ISL97653AIRZ
PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ 123881-ISL97653AIRZ
Manufacturer: Intersil Win Source Part Number: 123881-ISL97653AIRZ Packaging: Tube/Rail Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 123881-ISL97653AIRZ
Packaging: Tube/Rail
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 4 V to 14 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL97653AIRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97653AIRZ
Power Management - Specialized ISL97653AIRZ
LCD TV/Monitor PMIC 40-QFN (6x6)

LCD TV/Monitor PMIC 40-QFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 123881-ISL97653AIRZ ISL97653AIRZ
Product Name PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products