Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ-TK ISL97653AIRZ-TK

Description
Manufacturer: Intersil Win Source Part Number: 135505-ISL97653AIRZ- TK Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 135505-ISL97653AIRZ- TK Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ-TK - 135505-ISL97653AIRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ-TK
135505-ISL97653AIRZ-TK
PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ-TK 135505-ISL97653AIRZ-TK
Manufacturer: Intersil Win Source Part Number: 135505-ISL97653AIRZ- TK Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 135505-ISL97653AIRZ-TK
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 4 V to 14 V
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - ISL97653AIRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97653AIRZ-TK
Power Management - Specialized ISL97653AIRZ-TK
LCD TV/Monitor PMIC 40-QFN (6x6)

LCD TV/Monitor PMIC 40-QFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 135505-ISL97653AIRZ-TK ISL97653AIRZ-TK
Product Name PMIC - PMIC - Power Management - Specialized - ISL97653AIRZ-TK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details