Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-TK ISL97652IRZ-TK

Description
Manufacturer: Intersil Win Source Part Number: 070187-ISL97652IRZ-T K Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 8 V to 15 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070187-ISL97652IRZ-T K Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 8 V to 15 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-TK - 070187-ISL97652IRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-TK
070187-ISL97652IRZ-TK
PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-TK 070187-ISL97652IRZ-TK
Manufacturer: Intersil Win Source Part Number: 070187-ISL97652IRZ-T K Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 8 V to 15 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070187-ISL97652IRZ-TK
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 8 V to 15 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL97652IRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97652IRZ-TK
Power Management - Specialized ISL97652IRZ-TK
LCD TV/Monitor PMIC 48-QFN (7x7)

LCD TV/Monitor PMIC 48-QFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 070187-ISL97652IRZ-TK ISL97652IRZ-TK
Product Name PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-TK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897812 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details