Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-T ISL97652IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 113699-ISL97652IRZ-T Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 8 V to 15 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 113699-ISL97652IRZ-T Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 8 V to 15 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL97652IRZ-T is a high-power integrated LCD supply IC designed for large panel LCD displays. It features a boost converter for AVDD generation, dual charge pump controllers for VON and VOFF, and a buck regulator for logic supply generation. The boost converter operates at either 650kHz or 1.3MHz and includes a 2.8A peak FET, overvoltage protection, and programmable soft-start functionality. The asynchronous buck converter has a 2.5A peak FET and separate enable and soft-start controls. This device also incorporates dual high-speed VCOM amplifiers with high output current capability, which are permanently enabled when AVIN is present. The VON output is processed through an integrated VON-slice circuit to minimize flicker. The ISL97652IRZ-T is housed in a thermally enhanced 48-lead 7mm x 7mm QFN package and is specified for operation over a temperature range of -40¬8C to +85¬8C. It is suitable for applications such as LCD TVs and industrial or medical LCD displays.

Datasheet Summary
Powered by GS/AI

The ISL97652IRZ-T is a high-power integrated LCD supply IC designed for large panel LCD displays. It features a boost converter for AVDD generation, dual charge pump controllers for VON and VOFF, and a buck regulator for logic supply generation. The boost converter operates at either 650kHz or 1.3MHz and includes a 2.8A peak FET, overvoltage protection, and programmable soft-start functionality. The asynchronous buck converter has a 2.5A peak FET and separate enable and soft-start controls. This device also incorporates dual high-speed VCOM amplifiers with high output current capability, which are permanently enabled when AVIN is present. The VON output is processed through an integrated VON-slice circuit to minimize flicker. The ISL97652IRZ-T is housed in a thermally enhanced 48-lead 7mm x 7mm QFN package and is specified for operation over a temperature range of -40¬8C to +85¬8C. It is suitable for applications such as LCD TVs and industrial or medical LCD displays.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-T - 113699-ISL97652IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-T
113699-ISL97652IRZ-T
PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-T 113699-ISL97652IRZ-T
Manufacturer: Intersil Win Source Part Number: 113699-ISL97652IRZ-T Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 8 V to 15 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 113699-ISL97652IRZ-T
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 8 V to 15 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL97652IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97652IRZ-T
Power Management - Specialized ISL97652IRZ-T
LCD TV/Monitor PMIC 48-QFN (7x7)

LCD TV/Monitor PMIC 48-QFN (7x7)

Buy Now Datasheet
Power Management - Specialized - ISL97652IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97652IRZ-T
Power Management - Specialized ISL97652IRZ-T
LCD TV/Monitor PMIC 48-QFN (7x7)

LCD TV/Monitor PMIC 48-QFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 113699-ISL97652IRZ-T ISL97652IRZ-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL97652IRZ-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARN - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1698147 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details