Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL97650ARTZ-TK ISL97650ARTZ-TK

Description
Manufacturer: Intersil Win Source Part Number: 126377-ISL97650ARTZ- TK Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 36-TQFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 126377-ISL97650ARTZ- TK Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 36-TQFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL97650ARTZ-TK - 126377-ISL97650ARTZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97650ARTZ-TK
126377-ISL97650ARTZ-TK
PMIC - PMIC - Power Management - Specialized - ISL97650ARTZ-TK 126377-ISL97650ARTZ-TK
Manufacturer: Intersil Win Source Part Number: 126377-ISL97650ARTZ- TK Packaging: Reel - TR Applications: LCD TV/Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 36-TQFN (6x6) Supply Voltage - Operating: 4 V to 14 V Operating Supply Current: 250μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 126377-ISL97650ARTZ-TK
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 36-TQFN (6x6)
Supply Voltage - Operating: 4 V to 14 V
Operating Supply Current: 250μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - ISL97650ARTZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL97650ARTZ-TK
Power Management - Specialized ISL97650ARTZ-TK
LCD TV/Monitor PMIC 36-TQFN (6x6)

LCD TV/Monitor PMIC 36-TQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 126377-ISL97650ARTZ-TK ISL97650ARTZ-TK
Product Name PMIC - PMIC - Power Management - Specialized - ISL97650ARTZ-TK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7138941 - RS Components, Ltd.
Specs
Type Sot-89
Pins 3
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details