LCD Display PMIC 28-QFN (4x5)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810561-ISL97649BIRZ-
Packaging: Reel
Mounting Style: SMD
Applications: LCD Display
Current - Supply: 700μA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-QFN (4x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: ISL97649
IC POWER MANAGEMENT Product overview: ISL97649BIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL97649BIRZ-T can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL97649BIRZ-T-ND | 810561-ISL97649BIRZ-T | 761-ISL97649BIRZ-T |
| Product Name | Power Management - Specialized | PMIC - PMIC - Power Management - Specialized - ISL97649BIRZ-T | Power Management IC |
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; Tape & Reel (TR) |