Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL97646IRZ-T ISL97646IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 126136-ISL97646IRZ-T Packaging: Reel - TR Applications: Converter, LCD Monitors Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 2 Output Voltage: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 126136-ISL97646IRZ-T Packaging: Reel - TR Applications: Converter, LCD Monitors Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 2 Output Voltage: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL97646IRZ-T - 126136-ISL97646IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL97646IRZ-T
126136-ISL97646IRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL97646IRZ-T 126136-ISL97646IRZ-T
Manufacturer: Intersil Win Source Part Number: 126136-ISL97646IRZ-T Packaging: Reel - TR Applications: Converter, LCD Monitors Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 2 Output Voltage: 8 V to 20 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 126136-ISL97646IRZ-T
Packaging: Reel - TR
Applications: Converter, LCD Monitors
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 2
Output Voltage: 8 V to 20 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL97646IRZ-T
Power Management IC 750-ISL97646IRZ-T
IC REG CONV LCD 2OUT 24QFN Product overview: ISL97646IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL97646IRZ-T can be used for catalog matching and distributor lookup.

IC REG CONV LCD 2OUT 24QFN Product overview: ISL97646IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL97646IRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - ISL97646IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL97646IRZ-T
PMIC - Voltage Regulators - Special Purpose ISL97646IRZ-T
IC REG CONV LCD 2OUT 24QFN

IC REG CONV LCD 2OUT 24QFN

Supplier's Site Datasheet
IC REG BOOST LDO VON VCOM 24-QFN - 391-ISL97646IRZ-T - Utmel Electronic Limited
Hong Kong, China
IC REG BOOST LDO VON VCOM 24-QFN
391-ISL97646IRZ-T
IC REG BOOST LDO VON VCOM 24-QFN 391-ISL97646IRZ-T
IC REG BOOST LDO VON VCOM 24-QFN

IC REG BOOST LDO VON VCOM 24-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 126136-ISL97646IRZ-T 750-ISL97646IRZ-T ISL97646IRZ-T 391-ISL97646IRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL97646IRZ-T Power Management IC PMIC - Voltage Regulators - Special Purpose IC REG BOOST LDO VON VCOM 24-QFN
Package Type Other; 24-QFN-EP (4x4) Other; Tape & Reel (TR) Other; 24-VFQFN Exposed Pad Other; QFN
Special Features Multiple Outputs
Output Voltage 8 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.8V 150MA SOT23 Voltage Regulator IC - 776-AAT3218IGV-2.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
Package Type Other; Tape & Reel (TR)
View Details
6 suppliers
Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Switching Regulators - 1922246 - RS Components, Ltd.
Specs
Regulator Category Switching; Step up
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details