Renesas Electronics Corporation Power Management - Specialized ISL97645IRZ-TK

Description
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)
Request a Quote Datasheet
Description
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - ISL97645IRZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL97645IRZ-TK-ND
Power Management - Specialized ISL97645IRZ-TK-ND
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - ISL97645IRZ-TK - 115567-ISL97645IRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97645IRZ-TK
115567-ISL97645IRZ-TK
PMIC - PMIC - Power Management - Specialized - ISL97645IRZ-TK 115567-ISL97645IRZ-TK
Manufacturer: Intersil Win Source Part Number: 115567-ISL97645IRZ-T K Packaging: Reel - TR Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 115567-ISL97645IRZ-TK
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number ISL97645IRZ-TK-ND 115567-ISL97645IRZ-TK
Product Name Power Management - Specialized PMIC - PMIC - Power Management - Specialized - ISL97645IRZ-TK
Package Type Other; 24-VFQFN Exposed Pad Other; 24-QFN-EP (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24610RGER - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1315010-21-0065PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tube
View Details
4 suppliers
Voltage Regulators - 1219647 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details