Renesas Electronics Corporation Boost + VON Slice + VCOM + Reset ISL97645AIRZ

Description
The ISL97645A represents an integrated DC/DC regulator for monitor and notebook applications with screen sizes up to 20". The device integrates a boost converter for generating AsubVDD/sub, a VsubON/sub slice circuit, and a high performance VsubCOM/sub amplifier.brbr The boost converter features a 2.6A FET and has user programmable soft-start and compensation. With efficiencies up to 92%, the AsubVDD/sub is user selectable from 7V to 20V. The VsubON/sub slice circuit can control gate voltages up to 30V. High and low levels are programmable, as well as discharge rate and timing.brbr The supply monitor can be used to monitor the input voltage to prevent low voltage operation.brbr The integrated VsubCOM/sub features high speed and drive capability. With 30MHz bandwidth and 50V/µs slew rate, the VsubCOM/sub amplifier is capable of driving 400mA peaks, and 100mA continuous output current.
Request a Quote Datasheet
Description
The ISL97645A represents an integrated DC/DC regulator for monitor and notebook applications with screen sizes up to 20". The device integrates a boost converter for generating AsubVDD/sub, a VsubON/sub slice circuit, and a high performance VsubCOM/sub amplifier.brbr The boost converter features a 2.6A FET and has user programmable soft-start and compensation. With efficiencies up to 92%, the AsubVDD/sub is user selectable from 7V to 20V. The VsubON/sub slice circuit can control gate voltages up to 30V. High and low levels are programmable, as well as discharge rate and timing.brbr The supply monitor can be used to monitor the input voltage to prevent low voltage operation.brbr The integrated VsubCOM/sub features high speed and drive capability. With 30MHz bandwidth and 50V/µs slew rate, the VsubCOM/sub amplifier is capable of driving 400mA peaks, and 100mA continuous output current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boost + V<sub>ON</sub> Slice + V<sub>COM</sub> + Reset - ISL97645AIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Boost + VON Slice + VCOM + Reset
ISL97645AIRZ
Boost + VON Slice + VCOM + Reset ISL97645AIRZ
The ISL97645A represents an integrated DC/DC regulator for monitor and notebook applications with screen sizes up to 20". The device integrates a boost converter for generating AsubVDD/sub, a VsubON/sub slice circuit, and a high performance VsubCOM/sub amplifier.brbr The boost converter features a 2.6A FET and has user programmable soft-start and compensation. With efficiencies up to 92%, the AsubVDD/sub is user selectable from 7V to 20V. The VsubON/sub slice circuit can control gate voltages up to 30V. High and low levels are programmable, as well as discharge rate and timing.brbr The supply monitor can be used to monitor the input voltage to prevent low voltage operation.brbr The integrated VsubCOM/sub features high speed and drive capability. With 30MHz bandwidth and 50V/µs slew rate, the VsubCOM/sub amplifier is capable of driving 400mA peaks, and 100mA continuous output current.

The ISL97645A represents an integrated DC/DC regulator for monitor and notebook applications with screen sizes up to 20". The device integrates a boost converter for generating AsubVDD/sub, a VsubON/sub slice circuit, and a high performance VsubCOM/sub amplifier.brbr The boost converter features a 2.6A FET and has user programmable soft-start and compensation. With efficiencies up to 92%, the AsubVDD/sub is user selectable from 7V to 20V. The VsubON/sub slice circuit can control gate voltages up to 30V. High and low levels are programmable, as well as discharge rate and timing.brbr The supply monitor can be used to monitor the input voltage to prevent low voltage operation.brbr The integrated VsubCOM/sub features high speed and drive capability. With 30MHz bandwidth and 50V/µs slew rate, the VsubCOM/sub amplifier is capable of driving 400mA peaks, and 100mA continuous output current.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - ISL97645AIRZ - 070184-ISL97645AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL97645AIRZ
070184-ISL97645AIRZ
PMIC - PMIC - Power Management - Specialized - ISL97645AIRZ 070184-ISL97645AIRZ
Manufacturer: Intersil Win Source Part Number: 070184-ISL97645AIRZ Packaging: Tube/Rail Applications: LCD Monitor, Notebook Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 75

Manufacturer: Intersil
Win Source Part Number: 070184-ISL97645AIRZ
Packaging: Tube/Rail
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 75

Buy Now Datasheet
Power Management - Specialized - ISL97645AIRZ-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
ISL97645AIRZ-ND
Power Management - Specialized ISL97645AIRZ-ND
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

LCD Monitor, Notebook Display PMIC 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - ISL97645AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
ISL97645AIRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized ISL97645AIRZ
SWITCHING REGULATOR, CURRENT-MOD

SWITCHING REGULATOR, CURRENT-MOD

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL97645AIRZ
Switching Voltage Regulators ISL97645AIRZ
Switching Voltage Regulators ISL97645AIRZOOST + VON SLICE + VCOM

Switching Voltage Regulators ISL97645AIRZOOST + VON SLICE + VCOM

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number ISL97645AIRZ 070184-ISL97645AIRZ ISL97645AIRZ-ND ISL97645AIRZ ISL97645AIRZ
Product Name Boost + VON Slice + VCOM + Reset PMIC - PMIC - Power Management - Specialized - ISL97645AIRZ Power Management - Specialized Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Switching Voltage Regulators
Package Type Other; QFN Other; 24-QFN-EP (4x4) Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033YD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - 111-4127PBF - 853730-111-4127PBF - Win Source Electronics
Specs
Package Type Other; Tube
Life Cycle Stage PhaseOut; Obsolete
View Details
3 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers