The ISL97645A represents an integrated DC/DC regulator for monitor and notebook applications with screen sizes up to 20". The device integrates a boost converter for generating AsubVDD/sub, a VsubON/sub slice circuit, and a high performance VsubCOM/sub amplifier.brbr The boost converter features a 2.6A FET and has user programmable soft-start and compensation. With efficiencies up to 92%, the AsubVDD/sub is user selectable from 7V to 20V. The VsubON/sub slice circuit can control gate voltages up to 30V. High and low levels are programmable, as well as discharge rate and timing.brbr The supply monitor can be used to monitor the input voltage to prevent low voltage operation.brbr The integrated VsubCOM/sub features high speed and drive capability. With 30MHz bandwidth and 50V/µs slew rate, the VsubCOM/sub amplifier is capable of driving 400mA peaks, and 100mA continuous output current.
LCD Monitor, Notebook Display PMIC 24-QFN (4x4)
Manufacturer: Intersil
Win Source Part Number: 070185-ISL97645AIRZ-
Packaging: Reel - TR
Applications: LCD Monitor, Notebook Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators ISL97645AIRZOOST + VON SLICE + VCOM
IC REG BOOST VON VCOM 24-QFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL97645AIRZ-TK | ISL97645AIRZ-TK-ND | 070185-ISL97645AIRZ-TK | ISL97645AIRZ-TK | 391-ISL97645AIRZ-TK |
| Product Name | Boost + VON Slice + VCOM + Reset | Power Management - Specialized | PMIC - PMIC - Power Management - Specialized - ISL97645AIRZ-TK | Switching Voltage Regulators | IC REG BOOST VON VCOM 24-QFN |
| Package Type | Other; QFN | Other; 24-VFQFN Exposed Pad | Other; 24-QFN-EP (4x4) | Other; QFN |