IC REG LINEAR SWITCHING REG Product overview: ISL97644IRZ from Intersil is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL97644IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil Corporation
Win Source Part Number: 1190526-ISL97644IRZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 0.4A, 1400kHz Switching Freq-Max, PQCC24
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL97644IRZ | 1190526-ISL97644IRZ | ISL97644IRZ |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Linear - ISL97644IRZ | |
| Package Type | Other; Bulk | Other; LCC24 |