Manufacturer: Intersil
Win Source Part Number: 070183-ISL97642IRTZ-
Packaging: Reel - TR
Applications: LCD TV/Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFN (5x5)
Supply Voltage - Operating: 2.6 V to 5.5 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC REG TFT-LCD DC/DC 32-TQFN Product overview: ISL97642IRTZ-TK from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL97642IRTZ-TK can be used for catalog matching and distributor lookup.
LCD TV/Monitor PMIC 32-TQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 070183-ISL97642IRTZ-TK | 761-ISL97642IRTZ-TK | ISL97642IRTZ-TK-ND |
| Product Name | PMIC - PMIC - Power Management - Specialized - ISL97642IRTZ-TK | TQFN Power Management IC | Power Management - Specialized |
| Package Type | Other; 32-TQFN (5x5) | Other; Tape & Reel (TR) | Other; 32-WFQFN Exposed Pad |