IC REG TFT-LCD DC/DC 32-TQFN Product overview: ISL97642IRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-ISL97642IRTZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 803819-ISL97642IRTZ-
Packaging: Reel
Mounting Style: SMD
Applications: LCD TV/Monitor
Current - Supply: 5mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 6,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.6V ~ 5.5V
Part Number Series: ISL97642
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-ISL97642IRTZ-T | 803819-ISL97642IRTZ-T |
| Product Name | TQFN Power Management IC | PMIC - PMIC - Power Management - Specialized - ISL97642IRTZ-T |
| Package Type | Other; Reel | Other; 32-WFQFN Exposed Pad |