The ISL97636 is an integrated power LED driver that controls 8 channels of LED current for LCD backlight applications. The ISL97636 is capable of driving typically 72 (8x9) pieces of 3.5V/30mA or 80 (8x10) pieces of 3.2V/20mA LEDs. The ISL97636's contains 8 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636 features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636 features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636 operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.
LED Driver IC 8 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)
IC LED DRVR RGLTR PWM 35MA 24QFN
IC, LED DRIVER; Device Topology:Boost (Step Up); No. of Outputs:8Outputs; Output Current:-; Output Voltage:34.5V; Driver Case Style:QFN; No. of Pins:24Pins; Input Voltage Min:6V; Input Voltage Max:24V; Switching Frequency:1.2MHz RoHS Compliant: Yes
IC LED DRVR RGLTR DIM 35MA 24QFN
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97636IRZ | ISL97636IRZ-ND | ISL97636IRZ | 12N6897 | ISL97636IRZ |
| Product Name | 8-Channel LED Driver | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Led Driver; Device Topology Renesas | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | |
| Output Voltage | 34.5 volts | 34.5 volts | 34.5 volts | ||
| Output Current | 35 milliamps | 35 milliamps | 35 milliamps | ||
| Efficiency | 91 % |