Renesas Electronics Corporation Electronic Surplus - ISL97636AIRZ ISL97636AIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190525-ISL97636AIRZ Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 34.5V Frequency: 1.2MHz Current - Output / Channel: 35mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: ISL97636 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 24V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190525-ISL97636AIRZ Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 34.5V Frequency: 1.2MHz Current - Output / Channel: 35mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: ISL97636 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL97636AIRZ - 1190525-ISL97636AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL97636AIRZ
1190525-ISL97636AIRZ
Electronic Surplus - ISL97636AIRZ 1190525-ISL97636AIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190525-ISL97636AIRZ Packaging: Tube Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 34.5V Frequency: 1.2MHz Current - Output / Channel: 35mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 24-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: ISL97636 Manufacturer Pack Quantity: 75 MSL Level: 3 (168 Hours) Voltage - Supply (Minimum): 6V Voltage - Supply (Maximum): 24V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190525-ISL97636AIRZ
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 34.5V
Frequency: 1.2MHz
Current - Output / Channel: 35mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: ISL97636
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190525-ISL97636AIRZ
Product Name Electronic Surplus - ISL97636AIRZ
Unlock Full Specs
to access all available technical data