The ISL97636A is an integrated power LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97636A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97636A's contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636A features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636A operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.
IC LED DRVR RGLTR PWM 35MA 24QFN Product overview: ISL97636AIRZ-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97636AIRZ-TK can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)
Manufacturer: Intersil
Win Source Part Number: 018105-ISL97636AIRZ-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 34.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN-EP (4x4)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 6V
Channel Output Current: 35mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
LED Lighting Drivers 6-CH LED DRVR
IC LED DRVR RGLTR PWM 35MA 24QFN
IC LED DRVR RGLTR DIM 35MA 24QFN
IC,Laser Diode/LED Driver,LLCC,24PIN,PL
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97636AIRZ-TK | 137-ISL97636AIRZ-TK | ISL97636AIRZ-TKTR-ND | 018105-ISL97636AIRZ-TK | ISL97636AIRZ-TK | ISL97636AIRZ-TK | ISL97636AIRZ-TK | 12N6896 |
| Product Name | 6-Channel LED Driver | 35MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - ISL97636AIRZ-TK | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 6 volts | 6 to 24 volts | |||
| Output Voltage | 34.5 volts | 34.5 volts | 34.5 volts | |||||
| Output Current | 35 milliamps | 35 milliamps | 35 milliamps | 35 milliamps | ||||
| Efficiency | 91 % |