The ISL97636A is an integrated power LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97636A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97636A's contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97636A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.brbr The LED brightness can be pulse width modulated with an applied PWM signal from DC to audio noise free 20kHz.brbr The ISL97636A features extensive protection functions that include string open and short circuit detections, OVP, OTP, thermal shutdown and an optional input overcurrent protection with master fault disconnect switch.brbr Available in the 24 Ld 4mmx4mm QFN, the ISL97636A operates from -40°C to +85°C with input voltage ranges from 6V to 24V for high LEDs count applications.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 738879-ISL97636AIRZ-
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 34.5V
Frequency: 1.2MHz
Current - Output / Channel: 35mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: ISL97636
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 24V
IC LED DRVR RGLTR PWM 35MA 24QFN Product overview: ISL97636AIRZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97636AIRZ-T can be used for catalog matching and distributor lookup.
IC,Laser Diode/LED Driver,LLCC,24PIN,PL
LED Lighting Drivers 6-CH LED DRVR
IC LED DRVR RGLTR PWM 35MA 24QFN
IC LED DRVR RGLTR DIM 35MA 24QFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97636AIRZ-T | ISL97636AIRZ-T-ND | 738879-ISL97636AIRZ-T | 137-ISL97636AIRZ-T | 12N6895 | ISL97636AIRZ-T | ISL97636AIRZ-T | ISL97636AIRZ-T |
| Product Name | 6-Channel LED Driver | LED Drivers | PMIC - PMIC - LED Drivers - ISL97636AIRZ-T | 35MA LED Driver IC | Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | 6 to 24 volts | ||||
| Output Voltage | 34.5 volts | 34.5 volts | 34.5 volts | |||||
| Output Current | 35 milliamps | 35 milliamps | 35 milliamps | |||||
| Efficiency | 91 % |