Renesas Electronics Corporation LED Drivers ISL97635IRZ-TKS2038

Description
LED Driver IC Output Dimming
Description
LED Driver IC Output Dimming
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL97635IRZ-TKS2038 is an 8-channel LED driver designed for LCD backlighting applications, capable of operating with input voltages ranging from 6V to 24V and providing a maximum output voltage of 34.5V. It can drive up to 72 LEDs at 3.5V/30mA or 80 LEDs at 3.2V/20mA, with a typical current matching accuracy of ±1%. The device features dynamic headroom control to optimize power efficiency and includes multiple dimming control options via SMBus, external PWM, or DC inputs, allowing for 256 levels of brightness adjustment. Protection features include string open circuit detection, short-circuit detection with selectable thresholds, over-temperature protection, overvoltage protection, and input overcurrent protection with a disconnect switch. The ISL97635 operates at selectable switching frequencies of 600kHz or 1.2MHz and is housed in a compact 24-lead QFN package, making it suitable for applications in notebook displays, LCD monitors, and automotive lighting. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The ISL97635IRZ-TKS2038 is an 8-channel LED driver designed for LCD backlighting applications, capable of operating with input voltages ranging from 6V to 24V and providing a maximum output voltage of 34.5V. It can drive up to 72 LEDs at 3.5V/30mA or 80 LEDs at 3.2V/20mA, with a typical current matching accuracy of ±1%. The device features dynamic headroom control to optimize power efficiency and includes multiple dimming control options via SMBus, external PWM, or DC inputs, allowing for 256 levels of brightness adjustment. Protection features include string open circuit detection, short-circuit detection with selectable thresholds, over-temperature protection, overvoltage protection, and input overcurrent protection with a disconnect switch. The ISL97635 operates at selectable switching frequencies of 600kHz or 1.2MHz and is housed in a compact 24-lead QFN package, making it suitable for applications in notebook displays, LCD monitors, and automotive lighting. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - ISL97635IRZ-TKS2038 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number ISL97635IRZ-TKS2038
Product Name LED Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6595KA-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Full Half-Bridge Drivers - 111-4181PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details