Renesas Electronics Corporation SMBus 6-Channel LED Driver ISL97635AIRZ

Description
The ISL97635A is a digitally controlled LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97635A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97635A contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97635A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM dimming frequency can be adjusted from 100Hz to 5kHz by an external capacitor. External PWM input allows up to 20kHz audio noise free PWM dimming. The SMBus PWM setting and an external PWMI signal can also be combined to provide a dynamic PWM dimming that complies with Intel’s DPST (Display Power Saving Technology) requirement. One or more channels can be selected sequentially in any order allowing scrolling in RGB LED backlighting applications. The ISL97635A features extensive protection functions that include string open and short-circuit detections, OVP, OTP, thermal shutdown, and an optional input overcurrent protection with master fault disconnect switch. The fault conditions will be recorded in the Fault/Status register. There are selectable short-circuit thresholds and the switching frequency can be programmed between 600kHz and 1.2MHz. Available in the 24 Ld 4mmx4mm QFN, the ISL97635A operates from -40°C to +85°C with input voltage ranging from 6V to 24V for high LEDs count applications.
Request a Quote Datasheet
Description
The ISL97635A is a digitally controlled LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97635A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97635A contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97635A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM dimming frequency can be adjusted from 100Hz to 5kHz by an external capacitor. External PWM input allows up to 20kHz audio noise free PWM dimming. The SMBus PWM setting and an external PWMI signal can also be combined to provide a dynamic PWM dimming that complies with Intel’s DPST (Display Power Saving Technology) requirement. One or more channels can be selected sequentially in any order allowing scrolling in RGB LED backlighting applications. The ISL97635A features extensive protection functions that include string open and short-circuit detections, OVP, OTP, thermal shutdown, and an optional input overcurrent protection with master fault disconnect switch. The fault conditions will be recorded in the Fault/Status register. There are selectable short-circuit thresholds and the switching frequency can be programmed between 600kHz and 1.2MHz. Available in the 24 Ld 4mmx4mm QFN, the ISL97635A operates from -40°C to +85°C with input voltage ranging from 6V to 24V for high LEDs count applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMBus 6-Channel LED Driver - ISL97635AIRZ - Renesas Electronics Corporation
Milpitas, CA, USA
SMBus 6-Channel LED Driver
ISL97635AIRZ
SMBus 6-Channel LED Driver ISL97635AIRZ
The ISL97635A is a digitally controlled LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97635A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97635A contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97635A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation. The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM dimming frequency can be adjusted from 100Hz to 5kHz by an external capacitor. External PWM input allows up to 20kHz audio noise free PWM dimming. The SMBus PWM setting and an external PWMI signal can also be combined to provide a dynamic PWM dimming that complies with Intel’s DPST (Display Power Saving Technology) requirement. One or more channels can be selected sequentially in any order allowing scrolling in RGB LED backlighting applications. The ISL97635A features extensive protection functions that include string open and short-circuit detections, OVP, OTP, thermal shutdown, and an optional input overcurrent protection with master fault disconnect switch. The fault conditions will be recorded in the Fault/Status register. There are selectable short-circuit thresholds and the switching frequency can be programmed between 600kHz and 1.2MHz. Available in the 24 Ld 4mmx4mm QFN, the ISL97635A operates from -40°C to +85°C with input voltage ranging from 6V to 24V for high LEDs count applications.

The ISL97635A is a digitally controlled LED driver that controls 6 channels of LED current for LCD backlight applications. The ISL97635A is capable of driving typically 54 (6x9) pieces of 3.5V/30mA or 60 (6x10) pieces of 3.2V/20mA LEDs. The ISL97635A contains 6 channels of voltage controlled current sources with typical currents matching of ±1%, which compensate for the non-uniformity effect of forward voltages variance in the LED stacks. To minimize the voltage headroom and power loss in the typical multi-strings operation, the ISL97635A features a dynamic headroom control that monitors the highest LED forward voltage string and uses its feedback signal for output regulation.
The LED dimming control can be achieved through a SMBus, an external PWM, or a variable DC (analog light sensor) input. SMBus controlled dimming allows 256 levels each of PWM and DC current adjustments. The SMBus PWM dimming frequency can be adjusted from 100Hz to 5kHz by an external capacitor. External PWM input allows up to 20kHz audio noise free PWM dimming. The SMBus PWM setting and an external PWMI signal can also be combined to provide a dynamic PWM dimming that complies with Intel’s DPST (Display Power Saving Technology) requirement.
One or more channels can be selected sequentially in any order allowing scrolling in RGB LED backlighting applications.
The ISL97635A features extensive protection functions that include string open and short-circuit detections, OVP, OTP, thermal shutdown, and an optional input overcurrent protection with master fault disconnect switch. The fault conditions will be recorded in the Fault/Status register. There are selectable short-circuit thresholds and the switching frequency can be programmed between 600kHz and 1.2MHz.
Available in the 24 Ld 4mmx4mm QFN, the ISL97635A operates from -40°C to +85°C with input voltage ranging from 6V to 24V for high LEDs count applications.

Supplier's Site Datasheet
Singapore, Singapore
35MA LED Driver IC
137-ISL97635AIRZ
35MA LED Driver IC 137-ISL97635AIRZ
IC LED DRVR RGLTR PWM 35MA 24QFN Product overview: ISL97635AIRZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97635AIRZ can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 35MA 24QFN Product overview: ISL97635AIRZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 35MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97635AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - ISL97635AIRZ-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL97635AIRZ-ND
LED Drivers ISL97635AIRZ-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 35mA 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97635AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97635AIRZ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97635AIRZ
IC LED DRVR RGLTR PWM 35MA 24QFN

IC LED DRVR RGLTR PWM 35MA 24QFN

Supplier's Site
Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas - 96M3143 - Newark, An Avnet Company
Chicago, IL, United States
Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas
96M3143
Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas 96M3143
IC,Laser Diode/LED Driver,LLCC,24PIN,PL ASTIC RoHS Compliant: Yes

IC,Laser Diode/LED Driver,LLCC,24PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - ISL97635AIRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97635AIRZ
PMIC - LED Drivers ISL97635AIRZ
IC LED DRVR RGLTR DIM 35MA 24QFN

IC LED DRVR RGLTR DIM 35MA 24QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97635AIRZ 137-ISL97635AIRZ ISL97635AIRZ-ND ISL97635AIRZ 96M3143 ISL97635AIRZ
Product Name SMBus 6-Channel LED Driver 35MA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Ic,laser Diode/led Driver,llcc,24Pin,plastic Rohs Compliant Renesas PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 24 volts 6 to 24 volts 6 to 24 volts 6 to 24 volts
Output Voltage 34.5 volts 34.5 volts
Output Current 35 milliamps 35 milliamps 35 milliamps
Efficiency 91 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8504EECTR-T - 107930-A8504EECTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.2 volts
Output Current 45 milliamps
View Details
5 suppliers
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers
BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers