Renesas Electronics Corporation White LED Driver with PWM Dimming ISL97634IRT18Z-TK

Description
The ISL97634 represents an efficient and highly integrated PWM boost LED driver that is suitable for LED backlighting in small size LCD panels. With integrated Schottky diode, OVP, and wide range of PWM dimming capability, the ISL97634 provides a simple, reliable, and flexible solution to the backlight designers. The ISL97634 features a wide range of PWM dimming control capability. It allows dimming frequency as low as DC to 32kHz beyond audible spectrum. The ISL97634 also features a feedback disconnect switch to prevent the output from being modulated by the PWM dimming signal that minimizes system disturbance. The ISL97634 is available in the 8 Ld TDFN (2mmx3mm) package. There are 14V, 18V, and 26V OVP options that are suitable for various number of LEDs in series. The ISL97634 is specified for operation over the -40°C to +85°C ambient temperature at input voltage from 2.4V to 5.5V.
Request a Quote Datasheet
Description
The ISL97634 represents an efficient and highly integrated PWM boost LED driver that is suitable for LED backlighting in small size LCD panels. With integrated Schottky diode, OVP, and wide range of PWM dimming capability, the ISL97634 provides a simple, reliable, and flexible solution to the backlight designers. The ISL97634 features a wide range of PWM dimming control capability. It allows dimming frequency as low as DC to 32kHz beyond audible spectrum. The ISL97634 also features a feedback disconnect switch to prevent the output from being modulated by the PWM dimming signal that minimizes system disturbance. The ISL97634 is available in the 8 Ld TDFN (2mmx3mm) package. There are 14V, 18V, and 26V OVP options that are suitable for various number of LEDs in series. The ISL97634 is specified for operation over the -40°C to +85°C ambient temperature at input voltage from 2.4V to 5.5V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Driver with PWM Dimming - ISL97634IRT18Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
White LED Driver with PWM Dimming
ISL97634IRT18Z-TK
White LED Driver with PWM Dimming ISL97634IRT18Z-TK
The ISL97634 represents an efficient and highly integrated PWM boost LED driver that is suitable for LED backlighting in small size LCD panels. With integrated Schottky diode, OVP, and wide range of PWM dimming capability, the ISL97634 provides a simple, reliable, and flexible solution to the backlight designers. The ISL97634 features a wide range of PWM dimming control capability. It allows dimming frequency as low as DC to 32kHz beyond audible spectrum. The ISL97634 also features a feedback disconnect switch to prevent the output from being modulated by the PWM dimming signal that minimizes system disturbance. The ISL97634 is available in the 8 Ld TDFN (2mmx3mm) package. There are 14V, 18V, and 26V OVP options that are suitable for various number of LEDs in series. The ISL97634 is specified for operation over the -40°C to +85°C ambient temperature at input voltage from 2.4V to 5.5V.

The ISL97634 represents an efficient and highly integrated PWM boost LED driver that is suitable for LED backlighting in small size LCD panels. With integrated Schottky diode, OVP, and wide range of PWM dimming capability, the ISL97634 provides a simple, reliable, and flexible solution to the backlight designers.
The ISL97634 features a wide range of PWM dimming control capability. It allows dimming frequency as low as DC to 32kHz beyond audible spectrum. The ISL97634 also features a feedback disconnect switch to prevent the output from being modulated by the PWM dimming signal that minimizes system disturbance.
The ISL97634 is available in the 8 Ld TDFN (2mmx3mm) package. There are 14V, 18V, and 26V OVP options that are suitable for various number of LEDs in series. The ISL97634 is specified for operation over the -40°C to +85°C ambient temperature at input voltage from 2.4V to 5.5V.

Supplier's Site Datasheet
LED Drivers - ISL97634IRT18Z-TK-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 50mA 8-TDFN (2x3)

LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 50mA 8-TDFN (2x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - ISL97634IRT18Z-TK - 070182-ISL97634IRT18Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - ISL97634IRT18Z-TK
070182-ISL97634IRT18Z-TK
PMIC - PMIC - LED Drivers - ISL97634IRT18Z-TK 070182-ISL97634IRT18Z-TK
Manufacturer: Intersil Win Source Part Number: 070182-ISL97634IRT18 Z-TK Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.45MHz Internal Switch(s): Yes Topology: SEPIC, Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: ISL97634 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.4V Channel Output Current: 50mA Alternative Parts (Cross-Reference): LM27961TL; LM27961TLX/NOPB; LM27961TLX; LM27961TL/NOPB; Introduction Date: November 20, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070182-ISL97634IRT18Z-TK
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.45MHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: ISL97634
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.4V
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): LM27961TL; LM27961TLX/NOPB; LM27961TLX; LM27961TL/NOPB;
Introduction Date: November 20, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50MA LED Driver IC
137-ISL97634IRT18Z-TK
50MA LED Driver IC 137-ISL97634IRT18Z-TK
IC LED DRVR RGLTR PWM 50MA 8TDFN Product overview: ISL97634IRT18Z-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97634IRT18Z-T K can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 50MA 8TDFN Product overview: ISL97634IRT18Z-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97634IRT18Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Boost/sepic, 1.45Mhz, Tdfnep Rohs Compliant Renesas - 39AH8992 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost/sepic, 1.45Mhz, Tdfnep Rohs Compliant Renesas
39AH8992
Led Driver, Boost/sepic, 1.45Mhz, Tdfnep Rohs Compliant Renesas 39AH8992
LED DRIVER, BOOST/SEPIC, 1.45MHZ, TDFNEP ROHS COMPLIANT: YES

LED DRIVER, BOOST/SEPIC, 1.45MHZ, TDFNEP ROHS COMPLIANT: YES

Supplier's Site
PMIC - LED Drivers - ISL97634IRT18Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97634IRT18Z-TK
PMIC - LED Drivers ISL97634IRT18Z-TK
IC LED DRVR RGLTR DIM 50MA 8TDFN

IC LED DRVR RGLTR DIM 50MA 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97634IRT18Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97634IRT18Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97634IRT18Z-TK
IC LED DRVR RGLTR PWM 50MA 8TDFN

IC LED DRVR RGLTR PWM 50MA 8TDFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97634IRT18Z-TK ISL97634IRT18Z-TK-ND 070182-ISL97634IRT18Z-TK 137-ISL97634IRT18Z-TK 39AH8992 ISL97634IRT18Z-TK ISL97634IRT18Z-TK
Product Name White LED Driver with PWM Dimming LED Drivers PMIC - PMIC - LED Drivers - ISL97634IRT18Z-TK 50MA LED Driver IC Led Driver, Boost/sepic, 1.45Mhz, Tdfnep Rohs Compliant Renesas PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Output Voltage 27 volts
Output Current 40 milliamps 50 milliamps 50 milliamps 50 milliamps
Efficiency 85 %
Unlock Full Specs
to access all available technical data

Similar Products