LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 50mA 8-TDFN (2x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ISL97634IRT18Z-T |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; SEPIC, Step-Up (Boost) |
| Output Current | 0.0500 amps |
| Switching Frequency | 1450 kHz |