Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190523-ISL97634IRT1
Packaging: Cut Tape (CT)
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 1.45MHz
Current - Output / Channel: 70mA
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: ISL97634
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 2.4V
Voltage - Supply (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190523-ISL97634IRT14Z-TK |
| Product Name | Electronic Surplus - ISL97634IRT14Z-TK |