Manufacturer: Intersil
Win Source Part Number: 1049006-ISL97632IRT2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.45MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.4V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 30mA 8-TDFN (2x3)
IC LED DRIVER RGLTR 30MA 8TDFN Product overview: ISL97632IRT26Z-TK from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97632IRT26Z-T
IC LED DRIVER RGLTR 30MA 8TDFN
IC LED DRIVER RGLTR 30MA 8TDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1049006-ISL97632IRT26Z-TK | ISL97632IRT26Z-TKTR-ND | 137-ISL97632IRT26Z-TK | ISL97632IRT26Z-TK | ISL97632IRT26Z-TK |
| Product Name | PMIC - PMIC - LED Drivers - ISL97632IRT26Z-TK | LED Drivers | 30MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.4 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | |
| Output Current | 30 milliamps | 30 milliamps | 30 milliamps |