IC LED DRIVER RGLTR 50MA 8TDFN Product overview: ISL97632IRT18Z-TK from Intersil is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97632IRT18Z-T
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190522-ISL97632IRT1
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 1.45MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: ISL97632
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 2.4V
Voltage - Supply (Maximum): 5.5V
LED Driver, 6-Segment
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 50mA 8-TDFN (2x3)
IC LED DRIVER RGLTR 50MA 8TDFN
IC LED DRIVER RGLTR 50MA 8TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ISL97632IRT18Z-TK | 1190522-ISL97632IRT18Z-TK | ISL97632IRT18Z-TK | ISL97632IRT18Z-TK-ND | ISL97632IRT18Z-TK | ISL97632IRT18Z-TK |
| Product Name | 50MA LED Driver IC | PMIC - PMIC - LED Drivers - ISL97632IRT18Z-TK | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Number of Channels | 1 # |