IC LED DRVR RGLTR PWM TSOT23-6 Product overview: ISL97631IHTZ-T7A from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97631IHTZ-T7A
Manufacturer: Intersil
Win Source Part Number: 018103-ISL97631IHTZ-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.35MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 27V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC LED DRVR RGLTR PWM TSOT23-6
IC LED DRIVER RGLTR DIM TSOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ISL97631IHTZ-T7A | 018103-ISL97631IHTZ-T7A | ISL97631IHTZ-T7A | ISL97631IHTZ-T7A |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - ISL97631IHTZ-T7A | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | |
| Number of Channels | 1 # | |||
| Package Type | Tape & Reel (TR) | TSOT-23-6 | ||
| Form Factor | Intgrated Circuit (IC) |