Renesas Electronics Corporation Electronic Surplus - ISL97631IHTZ-T7 ISL97631IHTZ-T7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190521-ISL97631IHTZ -T7 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 27V Frequency: 1.35MHz Current - Output / Channel: 350mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: ISL97631 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 2.7V Voltage - Supply (Maximum): 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190521-ISL97631IHTZ -T7 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 27V Frequency: 1.35MHz Current - Output / Channel: 350mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: ISL97631 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 2.7V Voltage - Supply (Maximum): 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL97631IHTZ-T7 - 1190521-ISL97631IHTZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL97631IHTZ-T7
1190521-ISL97631IHTZ-T7
Electronic Surplus - ISL97631IHTZ-T7 1190521-ISL97631IHTZ-T7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190521-ISL97631IHTZ -T7 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 27V Frequency: 1.35MHz Current - Output / Channel: 350mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: ISL97631 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 2.7V Voltage - Supply (Maximum): 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190521-ISL97631IHTZ-T7
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 27V
Frequency: 1.35MHz
Current - Output / Channel: 350mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: ISL97631
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1190521-ISL97631IHTZ-T7
Product Name Electronic Surplus - ISL97631IHTZ-T7
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Package Type Other; Reel
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 760-5962-8670408XA - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1000 amps
Operating Temperature -55 C (-67 F)
View Details
3 suppliers