Renesas Electronics Corporation Electronic Surplus - ISL97536IUZ-TK ISL97536IUZ-TK

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190520-ISL97536IUZ- TK Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 6V Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: ISL97536 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1.4MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190520-ISL97536IUZ- TK Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 6V Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: ISL97536 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1.4MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL97536IUZ-TK - 1190520-ISL97536IUZ-TK - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL97536IUZ-TK
1190520-ISL97536IUZ-TK
Electronic Surplus - ISL97536IUZ-TK 1190520-ISL97536IUZ-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190520-ISL97536IUZ- TK Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 6V Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: ISL97536 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.8V Switching Frequency: 1.4MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190520-ISL97536IUZ-TK
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ISL97536
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1.4MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190520-ISL97536IUZ-TK
Product Name Electronic Surplus - ISL97536IUZ-TK
Unlock Full Specs
to access all available technical data