The ISL97536 is a synchronous, integrated FET 1A step-down regulator with internal compensation. It operates with an input voltage range from 2.5V to 6V, which accommodates supplies of 3.3V, 5V, or a Li-ion battery source. The output can be externally set from 0.8V to VIN with a resistive divider.brbr The ISL97536 features PWM control with a 1.4MHz typical switching frequency. The typical no load quiescent current is only 500µA. Additional features include a 100ms Power-On- Reset output, 1µA shutdown current, short-circuit protection, and over-temperature protection.brbr The ISL97536 is available in the 10 Ld MSOP package, making the entire converter occupy less than 0.15insup2/sup of PCB area with components on one side only. The 10 Ld MSOP package is specified for operation over the full -40°C to +85°C temperature range.
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 1A SYNC 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJUSTABLE 1A 10MSOP
IC REG BUCK ADJUSTABLE 1A 10MSOP
IC REG BUCK ADJ 1A 10MSOP
Switching Voltage Regulators MONOLITH 1A STP-DWNG W/LW QUIESCENT CUR
| Renesas Electronics Corporation | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL97536IUZ-TK | ISL97536IUZ-TK-ND | 391-ISL97536IUZ-TK | ISL97536IUZ-TK | ISL97536IUZ-TK | ISL97536IUZ-TK | ISL97536IUZ-TK | ISL97536IUZ-TK |
| Product Name | Monolithic 1A Step-Down Regulator with Low Quiescent Current | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A SYNC 10MSOP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; SOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 6 volts |