Renesas Electronics Corporation Ic, Power Management; Topology Renesas ISL97519AIUZ

Description
IC, POWER MANAGEMENT; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.3V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.3V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Topology Renesas - 12N6891 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Topology Renesas
12N6891
Ic, Power Management; Topology Renesas 12N6891
IC, POWER MANAGEMENT; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.3V; Product Range:- RoHS Compliant: Yes

IC, POWER MANAGEMENT; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Buck, 1.2Mhz, Msop-8; Topology Renesas - 08X4582 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Buck, 1.2Mhz, Msop-8; Topology Renesas
08X4582
Dc-Dc Conv, Buck, 1.2Mhz, Msop-8; Topology Renesas 08X4582
DC-DC CONV, BUCK, 1.2MHZ, MSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.3V; RoHS Compliant: Yes

DC-DC CONV, BUCK, 1.2MHZ, MSOP-8; Topology:Boost (Step Up); Input Voltage Min:2.3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:2.3V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 12N6891
Product Name Ic, Power Management; Topology Renesas
Input Voltage 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details