Renesas Electronics Corporation 600kHz/1.2MHz PWM Step-Up Regulator ISL97519AIUZ-TK

Description
The ISL97519A is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With an internal 2.0A, 200m? MOSFET, it can deliver up to 1A output current at over 90% efficiency. Two selectable frequencies, 600kHz and 1.2MHz, allow trade offs between smaller components and faster transient response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing the use of low ESR Ceramic output capacitors.brbr When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features, along with 1.2MHz switching frequency, make it an ideal device for portable equipment and TFT-LCD displays.brbr The ISL97519A is available in an 8 Ld MSOP package with a maximum height of 1.1mm. The device is specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The ISL97519A is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With an internal 2.0A, 200m? MOSFET, it can deliver up to 1A output current at over 90% efficiency. Two selectable frequencies, 600kHz and 1.2MHz, allow trade offs between smaller components and faster transient response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing the use of low ESR Ceramic output capacitors.brbr When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features, along with 1.2MHz switching frequency, make it an ideal device for portable equipment and TFT-LCD displays.brbr The ISL97519A is available in an 8 Ld MSOP package with a maximum height of 1.1mm. The device is specified for operation over the full -40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600kHz/1.2MHz PWM Step-Up Regulator - ISL97519AIUZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
600kHz/1.2MHz PWM Step-Up Regulator
ISL97519AIUZ-TK
600kHz/1.2MHz PWM Step-Up Regulator ISL97519AIUZ-TK
The ISL97519A is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With an internal 2.0A, 200m? MOSFET, it can deliver up to 1A output current at over 90% efficiency. Two selectable frequencies, 600kHz and 1.2MHz, allow trade offs between smaller components and faster transient response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing the use of low ESR Ceramic output capacitors.brbr When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features, along with 1.2MHz switching frequency, make it an ideal device for portable equipment and TFT-LCD displays.brbr The ISL97519A is available in an 8 Ld MSOP package with a maximum height of 1.1mm. The device is specified for operation over the full -40°C to +85°C temperature range.

The ISL97519A is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With an internal 2.0A, 200m? MOSFET, it can deliver up to 1A output current at over 90% efficiency. Two selectable frequencies, 600kHz and 1.2MHz, allow trade offs between smaller components and faster transient response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing the use of low ESR Ceramic output capacitors.brbr When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features, along with 1.2MHz switching frequency, make it an ideal device for portable equipment and TFT-LCD displays.brbr The ISL97519A is available in an 8 Ld MSOP package with a maximum height of 1.1mm. The device is specified for operation over the full -40°C to +85°C temperature range.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL97519AIUZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL97519AIUZ-TK-ND
Voltage Regulators - DC DC Switching Regulators ISL97519AIUZ-TK-ND
"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97519AIUZ-TK - 806738-ISL97519AIUZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97519AIUZ-TK
806738-ISL97519AIUZ-TK
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97519AIUZ-TK 806738-ISL97519AIUZ-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 806738-ISL97519AIUZ- TK Packaging: Reel Mounting Style: SMD Current - Output: 1.5A (Switch) Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 620kHz, 1.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 5.5V Maximum Output Voltage: 25V Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: ISL97519

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 806738-ISL97519AIUZ-TK
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 620kHz, 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 25V
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: ISL97519

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL97519AIUZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL97519AIUZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL97519AIUZ-TK
IC REG BOOST ADJ 1.5A 8MSOP

IC REG BOOST ADJ 1.5A 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL97519AIUZ-TK
Switching Voltage Regulators ISL97519AIUZ-TK
Switching Voltage Regulators 600KHZ/1 2MHZ PWM STP-UPG 8LD 1K T

Switching Voltage Regulators 600KHZ/1 2MHZ PWM STP-UPG 8LD 1K T

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL97519AIUZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL97519AIUZ-TK
PMIC - Voltage Regulators - DC DC Switching Regulators ISL97519AIUZ-TK
IC REG BOOST ADJ 1.5A 8MSOP

IC REG BOOST ADJ 1.5A 8MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL97519AIUZ-TK - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
ISL97519AIUZ-TK
Voltage Regulators - DC DC Switching Regulators ISL97519AIUZ-TK
IC REG BOOST ADJ 1.5A 8MSOP

IC REG BOOST ADJ 1.5A 8MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL97519AIUZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL97519AIUZ-TK
Voltage Regulators - DC DC Switching Regulators ISL97519AIUZ-TK
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL97519AIUZ-TK ISL97519AIUZ-TK-ND 806738-ISL97519AIUZ-TK ISL97519AIUZ-TK ISL97519AIUZ-TK ISL97519AIUZ-TK ISL97519AIUZ-TK ISL97519AIUZ-TK
Product Name 600kHz/1.2MHz PWM Step-Up Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97519AIUZ-TK Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost Boost
Package Type Other; SOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP SSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 5 to 25 volts 5 to 25 volts 25 volts 5 volts 5 volts 5 to 25 volts
IOUT 2 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
VIN 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts 5.5 volts 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data