The ISL97519A is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With an internal 2.0A, 200m? MOSFET, it can deliver up to 1A output current at over 90% efficiency. Two selectable frequencies, 600kHz and 1.2MHz, allow trade offs between smaller components and faster transient response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing the use of low ESR Ceramic output capacitors.brbr When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features, along with 1.2MHz switching frequency, make it an ideal device for portable equipment and TFT-LCD displays.brbr The ISL97519A is available in an 8 Ld MSOP package with a maximum height of 1.1mm. The device is specified for operation over the full -40°C to +85°C temperature range.
"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 805992-ISL97519AIUZ-
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 620kHz, 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 25V
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: ISL97519
IC REG BOOST ADJ 1.5A 8MSOP
IC REG BOOST ADJ 1.5A 8MSOP
Switching Voltage Regulators 600KHZ/1 2MHZ PWM STP-UPG 8LD
IC REG BOOST ADJ 1.5A 8MSOP
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.5A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL97519AIUZ-T | 20-ISL97519AIUZ-TDKR-ND | 805992-ISL97519AIUZ-T | ISL97519AIUZ-T | ISL97519AIUZ-T | ISL97519AIUZ-T | ISL97519AIUZ-T | ISL97519AIUZ-T |
| Product Name | 600kHz/1.2MHz PWM Step-Up Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97519AIUZ-T | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | ||||
| Package Type | Other; SOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 5 to 25 volts | 5 to 25 volts | 25 volts | 5 volts | 5 volts | 5 to 25 volts | ||
| IOUT | 2 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 5.5 volts | 2.3 to 5.5 volts |