Renesas Electronics Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards ISL97516IUZEVALZ

Description
ISL97516 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ISL97516 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - ISL97516IUZEVALZ-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
ISL97516IUZEVALZ-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards ISL97516IUZEVALZ-ND
ISL97516 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

ISL97516 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL97516IUZEVALZ - 777492-ISL97516IUZEVALZ - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL97516IUZEVALZ
777492-ISL97516IUZEVALZ
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL97516IUZEVALZ 777492-ISL97516IUZEVALZ
Manufacturer: Intersil Win Source Part Number: 777492-ISL97516IUZEV ALZ Regulator Topology: Boost Voltage - Output: 5 V ~ 25 V Voltage - Input: 2.3 V ~ 5.5 V Main Purpose: DC/DC, Step Up Frequency - Switching: 600kHz ~ 1.2MHz Supplied Contents: Board(s) Utilized IC / Part: ISL97516 Family Name: ISL97516IUZ Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777492-ISL97516IUZEVALZ
Regulator Topology: Boost
Voltage - Output: 5 V ~ 25 V
Voltage - Input: 2.3 V ~ 5.5 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 600kHz ~ 1.2MHz
Supplied Contents: Board(s)
Utilized IC / Part: ISL97516
Family Name: ISL97516IUZ
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number ISL97516IUZEVALZ-ND 777492-ISL97516IUZEVALZ
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL97516IUZEVALZ
Supported System Power; DC/DC, Step Up
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
TB,MSW2-50+,DQ1225,50 OHM - TB-971+ - Mini-Circuits
Specs
Category Developement Board
View Details