Manufacturer: Intersil Corporation
Win Source Part Number: 1190517-ISL97516IUZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.7A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJ 1.7A 8MSOP
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.7A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.7A 8MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1190517-ISL97516IUZ | ISL97516IUZ-ND | ISL97516IUZ | ISL97516IUZ | ISL97516IUZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97516IUZ | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Output Voltage | 5 to 25 volts | 5 to 25 volts | 5 volts | ||
| IOUT | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps |