The ISL97516 is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With a 2.0A typical switch current limit and 200mO MOSFET, it can deliver over 90% efficiency. The selectable 600kHz and 1.2MHz allows smaller inductors and faster transient response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing for the use of low ESR Ceramic output capacitors.
When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features along with 1.2MHz switching frequency make it an ideal device for portable equipment and TFT-LCD displays.
The ISL97516 is available in an 8 Ld MSOP package with a maximum height of 1.1mm. The device is specified for operation over the full -40°C to +85°C temperature range.
"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.7A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.7A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Pb Free, 600kHz/1.2MHz PWM Step-Up Regul
Pb Free, 600kHz/1.2MHz PWM Step-Up Regul
Pb Free, 600kHz/1.2MHz PWM Step-Up Regul
Manufacturer: Intersil
Win Source Part Number: 018101-ISL97516IUZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 620kHz, 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Maximum Output Voltage: 25V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators 600KHZ/1 2MHZ PWM STP-UPG 8LD 1K T
IC REG BOOST ADJ 1.7A 8MSOP
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.7A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.7A 8MSOP
IC REG BOOST ADJ 1.7A 8MSOP
| Renesas Electronics Corporation | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL97516IUZ-TK | ISL97516IUZ-TKCT-ND | 2639020 | 018101-ISL97516IUZ-TK | ISL97516IUZ-TK | ISL97516IUZ-TK | ISL97516IUZ-TK | ISL97516IUZ-TK | ISL97516IUZ-TK |
| Product Name | 600kHz/1.2MHz PWM Step-Up Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL97516IUZ-TK | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | Boost | ||||
| Package Type | Other; SOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP-8 | Other; 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | ||
| Output Voltage | 1.1 to 25 volts | 5 to 25 volts | 5 volts | 5 to 25 volts | 5 volts | 5 volts | |||
| IOUT | 2 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | |
| VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 5.5 volts | 2.3 to 5.5 volts | 5.5 volts |