Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL97516IUZ-TK

Description
IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 65T7379 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7379
Ic, Power Management; Supply Voltage Renesas 65T7379
IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site
Power Management, Full Reel; Supply Voltage Renesas - 29M7170 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
29M7170
Power Management, Full Reel; Supply Voltage Renesas 29M7170
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 65T7379
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Hard To Find - 7702AI - 1133664-7702AI - Win Source Electronics
Specs
Output Options Inverting
View Details