The ISL97516 is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With a 2.0A typical switch current limit and 200mO MOSFET, it can deliver over 90% efficiency. The selectable 600kHz and 1.2MHz allows smaller inductors and faster transient response. An external compensation pin gives the user greater flexibility in setting frequency compensation allowing for the use of low ESR Ceramic output capacitors.
When shut down, it draws 1µA of current and can operate down to 2.3V input supply. These features along with 1.2MHz switching frequency make it an ideal device for portable equipment and TFT-LCD displays.
The ISL97516 is available in an 8 Ld MSOP package with a maximum height of 1.1mm. The device is specified for operation over the full -40°C to +85°C temperature range.
"Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.7A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190518-ISL97516IUZ-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Output Current: 1.7A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 25V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ISL97516
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Switching Frequency: 620kHz, 1.25MHz
Voltage - Input (Minimum): 2.3V
Voltage - Input (Maximum): 5.5V
Switching Voltage Regulators 600KHZ/1 2MHZ PWM STP-UPG 8LD
IC REG BOOST ADJ 1.7A 8MSOP
Boost Switching Regulator IC Positive Adjustable 5V 1 Output 1.7A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJ 1.7A 8MSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL97516IUZ-T | ISL97516IUZ-T-ND | 1190518-ISL97516IUZ-T | ISL97516IUZ-T | ISL97516IUZ-T | ISL97516IUZ-T | ISL97516IUZ-T |
| Product Name | 600kHz/1.2MHz PWM Step-Up Regulator | Voltage Regulators - DC DC Switching Regulators | Electronic Surplus - ISL97516IUZ-T | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Package Type | Other; SOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 1.1 to 25 volts | 5 to 25 volts | 25 volts | 5 volts | 5 to 25 volts | ||
| IOUT | 2 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | |
| VIN | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |