Renesas Electronics Corporation Digital Potentiometer ISL96017UIRT8Z

Description
Digital Potentiometer, 1 Func, 50000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO8
Request a Quote
Description
Digital Potentiometer, 1 Func, 50000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL96017UIRT8Z is a digital potentiometer featuring 128 taps and a total resistance of 50kΩ. It operates with a single 3.3V supply and integrates a 16kbit EEPROM for non-volatile wiper position storage, allowing the last set position to be recalled after power loss. The device utilizes a 2-wire I2C serial interface for communication. It is designed with a combination of CMOS switches and resistor elements, ensuring monotonic behavior over temperature ranges. The package dimensions are 3mm x 3mm with a maximum thickness of 0.8mm, making it suitable for compact applications. The device is rated for an operating temperature range of -40°C to 85°C and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The ISL96017UIRT8Z is a digital potentiometer featuring 128 taps and a total resistance of 50kΩ. It operates with a single 3.3V supply and integrates a 16kbit EEPROM for non-volatile wiper position storage, allowing the last set position to be recalled after power loss. The device utilizes a 2-wire I2C serial interface for communication. It is designed with a combination of CMOS switches and resistor elements, ensuring monotonic behavior over temperature ranges. The package dimensions are 3mm x 3mm with a maximum thickness of 0.8mm, making it suitable for compact applications. The device is rated for an operating temperature range of -40°C to 85°C and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
 - ISL96017UIRT8Z - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 1 Func, 50000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO8

Digital Potentiometer, 1 Func, 50000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Digital Potentiometer
717-ISL96017UIRT8Z
Digital Potentiometer 717-ISL96017UIRT8Z
IC POT DGTL 50K OHM 8-TDFN Product overview: ISL96017UIRT8Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL96017UIRT8Z can be used for catalog matching and distributor lookup.

IC POT DGTL 50K OHM 8-TDFN Product overview: ISL96017UIRT8Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL96017UIRT8Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - ISL96017UIRT8Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL96017UIRT8Z
Digital Potentiometers ISL96017UIRT8Z
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 8-TDFN (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 8-TDFN (3x3)

Buy Now Datasheet
Digital Potentiometers - ISL96017UIRT8Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL96017UIRT8Z
Digital Potentiometers ISL96017UIRT8Z
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 8-TDFN (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 8-TDFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL96017UIRT8Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL96017UIRT8Z
Data Acquisition - Digital Potentiometers ISL96017UIRT8Z
IC DGTL POT 50KOHM 128TAP 8TDFN

IC DGTL POT 50KOHM 128TAP 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL96017UIRT8Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL96017UIRT8Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL96017UIRT8Z
DIGIPOT, 128 PSTN

DIGIPOT, 128 PSTN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Chip Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL96017UIRT8Z 717-ISL96017UIRT8Z ISL96017UIRT8Z ISL96017UIRT8Z ISL96017UIRT8Z
Product Name Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Standards and Certifications RoHS RoHS RoHS
Tolerance 20 +/- % 20 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details