The ISL95872 is a Single-Phase Synchronous-Buck PWM controller featuring Intersil’s proprietary R4™ Technology. The R4™ modulator has integrated compensation, fast transient performance, accurate switching frequency control, and excellent light-load efficiency. These technology advances, together with integrated MOSFET drivers and a schottky bootstrap diode, allow for a high performance regulator that is highly compact and needs few external components. Differential remote sensing of the output voltage is an additional feature. For maximum efficiency, the converter automatically enters diode-emulation mode (DEM) during light-load conditions such as system standby.
The ISL95872 accepts a wide 3.3V to 25V input voltage range, making it ideal for systems that run on battery or AC-adapter power sources. It also is a low-cost solution for applications requiring tracking of an external reference voltage during softstart. When the external reference level meets the internal reference voltage, the ISL95872 switches from the external reference to the internal reference. The external reference is only used during soft-start.
IC REG CTRLR BUCK 16UTQFN Product overview: ISL95872HRUZ-T from Renesas Electronics Corporation is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-ISL95872HRUZ-T can be used for catalog matching and distributor lookup.
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | ISL95872HRUZ-T | 715-ISL95872HRUZ-T |
| Product Name | Buck PWM Controller with Internal Compensation and External Reference Tracking | Buck Step-Down DC-DC Converter IC |
| Package Type | Other; uTQFN16 | Other; Tape & Reel (TR) |